EN
  • EN
  • DE

TSC2013IYZHR

Part No TSC2013IYZHR
Manufacturer Texas Instruments
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1301+
Reference case DSBGA
Manufacturer Texas Instruments
Manufacturer Homepage www.ti.com
Win Source Part Number 728045-TSC2013IYZHR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TSC2013IYZHR CAD Model

Description

The TSC2013IYZHR from Texas Instruments is a state-of-the-art touch screen controller designed to meet the needs of modern touch-enabled devices. This highly integrated device is capable of tracking touch inputs with high precision and responsiveness, making it an ideal choice for a wide range of applications such as smartphones, tablets, and industrial control panels.

Key Features:

  • 4-Wire Touch Screen Support: The TSC2013IYZHR is compatible with 4-wire resistive touch screens, providing accurate and reliable touch input detection.
  • 12-Bit Resolution: With a 12-bit analog-to-digital converter (ADC), this controller offers fine resolution, ensuring that even the lightest touches are captured with precision.
  • Dual Interface: The device supports both I2C and SPI interfaces, offering flexibility in communication with microcontrollers or processors.
  • Programmable Functionality: Users can program the TSC2013IYZHR for different sampling rates, power-down modes, and interrupt generation, tailoring its performance to specific application needs.
  • Low Power Consumption: Designed for efficiency, the controller operates with low power consumption, making it suitable for battery-powered devices.
  • Extended Temperature Range: This touch screen controller operates over an extended temperature range, making it robust for industrial and automotive applications.

Applications:

  • Consumer Electronics
  • Automotive Infotainment Systems
  • Industrial Control Panels
  • Portable Instruments

The TSC2013IYZHR is available in a compact, surface-mount package, which is ideal for space-constrained applications. Its robust design and advanced features ensure that it can handle the demands of continuous touch input, providing a seamless and intuitive user experience. Texas Instruments' commitment to quality means that the TSC2013IYZHR is a reliable choice for developers looking to incorporate touch screen functionality into their next project.

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.1199 $54.7194
14+ $7.4830 $104.7620
21+ $7.2492 $152.2332
29+ $7.0154 $203.4466
37+ $6.7815 $250.9155
50+ $6.0800 $304.0000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,344 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess