EN
  • EN
  • DE
  • IT

TSC2017IYZGD

Part No TSC2017IYZGD
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 11+
Reference case BGA
Manufacturer Texas Instruments
Manufacturer Homepage www.ti.com
Win Source Part Number 750334-TSC2017IYZGD
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TSC2017IYZGD CAD Model

Description

The TSC2017IYZGD is a sophisticated integrated circuit from Texas Instruments, designed to serve as a touch screen controller for a variety of applications. This high-quality, low-power device is specifically engineered to interface with resistive touch screens, providing precise and reliable touch input detection for an enhanced user experience.

Featuring a 12-bit resolution and a 4-wire resistive touch screen controller, the TSC2017IYZGD is capable of delivering high accuracy touch inputs. It operates on a 2.7V to 5.25V range, making it versatile for use in both portable and fixed electronics that require touch input functionality, such as smartphones, tablets, and industrial control panels.

One of the key advantages of the TSC2017IYZGD is its built-in intelligence, which includes an on-board processor for touch pressure measurement. This feature allows the device to interpret the level of force applied by the user, providing additional dimensions for input beyond simple touch coordinates. This can be particularly useful for applications that require pressure sensitivity, such as drawing or signature capture applications.

The TSC2017IYZGD also supports a variety of communication interfaces, including the industry-standard I²C bus, which enables easy integration with most microcontrollers and processors. This ensures that the device can be used in a wide range of products without the need for complex or proprietary communication protocols.

To facilitate development and implementation, Texas Instruments provides comprehensive support for the TSC2017IYZGD, including detailed technical documentation, reference designs, and software tools. This support helps designers and engineers to rapidly integrate the touch screen controller into their products and bring them to market with confidence in their touch interface's performance and reliability.

Overall, the TSC2017IYZGD from Texas Instruments stands out as a highly capable and adaptable touch screen controller solution, perfect for manufacturers and developers looking to incorporate a reliable touch interface into their next generation of interactive devices.

You May Also Be Interested in

NXP / Nexperia
Low-voltage low-power stereo audio ADC
Need more? Email Us
Texas Instruments
Full Featured N+1 and ORing Power Rail Controller
Lowest to $2.3583
Renesas Electronics America
2-Wire RTC Real TimeClock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
Texas Instruments
VACUUM FLUORESCENT DISPLAY DRIVERS
Need more? Email Us
Texas Instruments
Single Ended Active Clamp/Reset PWM
Need more? Email Us
Stanford Microdevices
Low Noise pHEMT GaAs FET
Need more? Email Us
Texas Instruments
DUAL-BIT DUAL-SUPPLY BUS TRANSCEIVER WITH CONFIGURABLE VOLTAGE TRANSLATION AND 3-STATE OUTPUTS | IC TRNSLTR BIDIRECTIONAL US8
Lowest to $0.4040
Texas Instruments
OCTAL BUFFERS AND LINE DRIVERS WITH 3-STATE OUTPUTS | IC BUF NON-INVERT 5.5V 20SOIC
Lowest to $0.5156
Sipex Corporation
Low Power Microprocessor Supervisory Circuits
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess