EN
  • EN
  • DE

TSC2100IDA

Part No TSC2100IDA
Manufacturer Texas Instruments
Catalog Data Acquisition - Touch Screen Controllers
Description IC PROG TOUCH-SCRN CTRLR 32TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Touchscreen 4 Wire Resistive
Resolution (Bits) 12 b
Voltage Reference External, Internal
Supply Voltage - Operating 2.7 V to 3.6 V
Operating Supply Current 780μA
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 32-TSSOP
Win Source Part Number 144434-TSC2100IDA
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TSC2100IDA CAD Model

Description

The TSC2100IDA is a highly integrated touch screen controller solution from Texas Instruments, designed to streamline the interface for electronic devices with touch-sensitive inputs. This advanced chip combines a 12-bit analog-to-digital converter (ADC) with a 4-wire resistive touch screen controller, making it an ideal component for portable devices such as smartphones, tablets, and personal digital assistants (PDAs).

Key Features

  • Precision Touch Control: The TSC2100IDA boasts a high-resolution 12-bit ADC that provides precise touch location measurements, ensuring a responsive and accurate user experience.
  • Integrated Audio Interface: Alongside its touch screen capabilities, this chip includes a stereo audio DAC (Digital to Analog Converter) and a mono audio ADC, offering a complete audio interface solution for multimedia applications.
  • Programmable Functionality: With an onboard programmable processor, the TSC2100IDA allows for customization and optimization of touch screen performance to match specific application requirements.
  • Power Efficiency: Designed for battery-operated devices, the TSC2100IDA features low-power consumption modes, contributing to extended battery life in the end product.
  • Flexible Interface: The device supports a versatile serial interface that is compatible with SPI, Microwire, and DSP interfaces, enabling easy integration with a variety of microprocessors and microcontrollers.

Applications

The Texas Instruments TSC2100IDA is suitable for a wide range of applications where touch screen functionality is essential. Its precision, combined with audio capabilities, makes it perfect for:

  • Smartphones and Mobile Phones
  • Tablets and E-Readers
  • Personal Digital Assistants (PDAs)
  • Portable Media Players
  • Point-of-Sale Terminals
  • Industrial Control Panels

In conclusion, the TSC2100IDA from Texas Instruments is a comprehensive solution for developers looking to incorporate touch screen and audio functionalities into their products. With its high precision, low power consumption, and integrated audio interface, it stands out as a top choice for designers aiming to enhance the user interface of their portable devices.

You May Also Be Interested in

Rochester Electronics
12-BIT SAR ADC, 125KSPS, SERIAL
Lowest to $9.3844
Analog Devices Inc.
IC ADC 12BIT CTLR TOUCH 16LFCSP
Lowest to $3.7523
Infineon Technologies
PSOC BASED - TRUETOUCH / Touchscreen Controller 2 Wire Capacitive I²C, SPI Interface 100-TQFP (14x14)
Lowest to $22.8484
Infineon Technologies
PSOC BASED - TRUETOUCH / Touchscreen Controller 2 Wire Capacitive I²C, SPI Interface 100-TQFP (14x14)
Need more? Email Us
Rochester Electronics
PSOC 3
Lowest to $13.2054
Maxim Integrated
IC TOUCH SCREEN CTRLR LP 12WQFN
Lowest to $13.5412
Analog Devices Inc.
IC SCREEN CNTRL 12BIT 16TSSOP
Lowest to $10.9217
Microchip Technology
IC SCREEN CNTRL 10BIT 20QFN
Lowest to $8.6030
Infineon Technologies
PSOC BASED - TRUETOUCH / Touchscreen Controller 2 Wire Capacitive I²C, SPI Interface 100-TQFP (14x14)
Lowest to $23.7001

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.1336 $55.6680
11+ $9.1353 $100.4883
17+ $8.8498 $150.4466
24+ $8.5644 $205.5456
31+ $8.2789 $256.6459
41+ $7.4224 $304.3184
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess