EN
  • EN
  • DE

MIC5366-2.5YC5-TR

Part No MIC5366-2.5YC5-TR
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 2.5V 0.15A SC70-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Cut Reel
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) 2.5V
Dropout Voltage-Max 0.38V @ 150mA
Output Current 150mA
Operating Supply Current 39μA
PSRR 80dB to 65dB (1kHz to 10kHz)
Control Features Enable
Protection Features Over Current, Over Temperature
Temperature Range - Operating -40°C to 125°C
Regulator Topology Positive Fixed
Output Voltage 2.5V
Voltage - Dropout (Typical) 0.18V @ 150mA
Mounting SMD (SMT)
Case / Package SC-70-5
Win Source Part Number 103126-MIC5366-2.5YC5-TR
Ultra Librarian 3D Model Ultra Librarian MIC5366-2.5YC5-TR CAD Model

Description

Product Overview: MIC5366-2.5YC5-TR

The MIC5366-2.5YC5-TR is a high-performance, low-dropout linear voltage regulator from Microchip Technology, designed to deliver a fixed output voltage of 2.5V. This regulator is a perfect solution for powering sensitive electronic devices that require a stable and clean power supply. With its compact size and high efficiency, the MIC5366-2.5YC5-TR is ideal for portable applications, including smartphones, tablets, and other handheld devices.

Key Features

  • Fixed Output Voltage: Provides a stable 2.5V output, which is essential for consistent device performance.
  • High Output Accuracy: Ensures precise voltage delivery, with a typical accuracy of ±2%, making it suitable for critical applications.
  • Low Dropout: Offers a low dropout performance, which means it can maintain output voltage regulation with a minimal difference between the input and output voltages.
  • Low Quiescent Current: Features a low quiescent current, enhancing battery life in portable applications by reducing standby power consumption.
  • Thermal Shutdown Protection: Includes thermal shutdown protection to safeguard the device against overheating, thereby ensuring reliability and longevity.
  • Current Limit Protection: Comes with built-in current limit protection to prevent damage from overcurrent conditions.
  • Small Footprint: The SOT-23-5 package is designed for space-constrained applications, providing a compact power management solution.

Applications

The MIC5366-2.5YC5-TR is versatile and can be used in a variety of electronic devices. Its applications include, but are not limited to:

  • Battery-powered devices
  • Portable media players
  • Handheld GPS units
  • Wireless modules
  • Health and fitness trackers

Quality and Reliability

Microchip Technology is known for its commitment to quality, and the MIC5366-2.5YC5-TR is no exception. It is designed to meet the high standards of performance and reliability that customers expect from Microchip products. Additionally, the part is available in a tape and reel format (TR), which facilitates efficient assembly for high-volume production.

With its robust feature set and reliable performance, the MIC5366-2.5YC5-TR from Microchip Technology stands out as a superior choice for designers looking to optimize their power management solutions in compact and portable devices.

You May Also Be Interested in

Texas Instruments
IC REG LINEAR 1V 500MA 6WSON
Lowest to $0.5821
Torex Semiconductor Ltd
IC REG LINEAR 12V 150MA SOT89-5
Need more? Email Us
Texas Instruments
300MA 40V 1.8A IQ LOW-DROPOUT LI
Lowest to $0.2969
Analog Devices Inc.
IC REG LINEAR 3.3V 200MA 8MSOP
Lowest to $37.8359
Microchip Technology
IC REG LINEAR 1.8V 500MA 6TMLF
Lowest to $3.0560
Richtek USA Inc.
IC REG LINEAR POS ADJ 1A 8SOP
Lowest to $1.3971
Torex Semiconductor Ltd
IC REG LINEAR 12V 150MA SOT-25
Need more? Email Us
TAEJIN / HTC Korea
IC REG LINEAR 3.3V 3A TO220-3
Lowest to $0.8732
Torex Semiconductor Ltd
IC REG LINEAR 2.2V 700MA SOT-25
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
270+ $0.1881 $50.7870
650+ $0.1543 $100.2950
1,005+ $0.1495 $150.2475
1,385+ $0.1447 $200.4095
1,790+ $0.1399 $250.4210
2,395+ $0.1254 $300.3330
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,470 pieces
MOQ: 270 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess