EN
  • EN
  • DE

TSC2301IPAGR

Part No TSC2301IPAGR
Manufacturer Texas Instruments
Catalog Data Acquisition - Touch Screen Controllers
Description IC TOUCH SCREEN 12BIT SER 64TQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Touchscreen 4 Wire Resistive
Resolution (Bits) 12 b
Voltage Reference External, Internal
Supply Voltage - Operating 2.7 V to 3.6 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 64-TQFP (10x10)
Win Source Part Number 213537-TSC2301IPAGR
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TSC2301IPAGR CAD Model

Description

Overview of Texas Instruments TSC2301IPAGR

The TSC2301IPAGR is a feature-rich, touch screen controller integrated circuit (IC) produced by Texas Instruments (TI), a leader in semiconductor design. This IC is specifically designed to enhance the interface experience of touch-sensitive screens. It is a perfect solution for a variety of applications, including personal digital assistants (PDAs), smartphones, and other portable devices where touch screen functionality is essential.

Key Features

  • Integrated Functionality: The TSC2301IPAGR combines a 12-bit analog-to-digital converter (ADC) with a 4-wire resistive touch screen controller, making it highly efficient and reducing the need for additional components.
  • Enhanced Touch Screen Control: This IC includes an on-chip touch pressure measurement feature, which allows for additional user input capabilities beyond simple touch coordinates.
  • Audio Interface: It also integrates an audio codec with a stereo audio DAC and a mono audio ADC, catering to devices that require audio input and output functionalities alongside touch control.
  • Programmable Functionality: A versatile programmable interface allows for customization to meet specific application requirements, providing flexibility for designers.
  • Low Power Consumption: Designed with power efficiency in mind, the TSC2301IPAGR is ideal for battery-operated devices, helping to extend battery life and improve device sustainability.

Applications

The TSC2301IPAGR is suitable for a wide range of applications. Its touch screen control and audio features make it an excellent choice for handheld devices, such as PDAs, educational toys, portable media players, and other consumer electronics that require interactive user interfaces. Its robust design and programmable nature also make it suitable for industrial control panels and medical equipment with touch screen interfaces.

Technical Specifications

The device operates over a wide voltage range and features a low voltage digital interface. It comes in a compact 64-TQFP (Thin Quad Flat Pack) package, making it easy to integrate into various designs without taking up significant board space.

You May Also Be Interested in

Rohm Semiconductor
IC SCREEN CNTRL 12BIT 16VCSP50L2
Need more? Email Us
Infineon Technologies
PSOC BASED - TRUETOUCH / Touchscreen Controller 2 Wire Capacitive I²C, SPI Interface 100-TQFP (14x14)
Lowest to $23.7001
Cypress Semiconductor Corp
IC MCU TRUETOUCH 48BGA
Lowest to $65.2829
Microchip Technology
IC SCREEN CNTRL 10BIT 20SOIC
Lowest to $5.7814
Texas Instruments
IC SCREEN CNTRL 12BIT 32WQFN
Need more? Email Us
Rohm Semiconductor
IC CTRLR TOUCH SCREEN 28VQFN
Lowest to $4.8780
Infineon Technologies
PSOC BASED - TRUETOUCH / Touchscreen Controller 2 Wire Capacitive I²C, SPI Interface 100-TQFP (14x14)
Lowest to $11.4253
Rochester Electronics
PSOC 3
Lowest to $13.2054
Analog Devices Inc.
IC ADC 12BIT TOUCHSCREEN 16TSSOP / Touchscreen Controller 12 b Interface 16-TSSOP
Lowest to $2.9105

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess