EN
  • EN
  • DE

TSM36ADBZR

Part No TSM36ADBZR
Manufacturer Texas Instruments
Catalog TVS - Diodes
Description 36-V, 1-KV/42- TVS SURGE PROTECT / 57V (Typ) Clamp 41A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Mfr Texas Instruments
Package Tape & Reel
Type Zener
Unidirectional Channels 1
Voltage - Reverse Standoff (Typ) 36V (Max)
Voltage - Breakdown (Min) 37.8V
Voltage - Clamping (Max) @ Ipp 57V (Typ)
Current - Peak Pulse (10/1000µs) 41A (8/20µs)
Power - Peak Pulse 2000W (2kW)
Power Line Protection No
Applications General Purpose
Capacitance @ Frequency 50pF @ 1MHz
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case TO-236-3, SC-59, SOT-23-3
Supplier Device Package SOT-23-3
Base Product Number TSM36
Standard Package 3,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1340634-TSM36ADBZR
Ultra Librarian 3D Model Ultra Librarian TSM36ADBZR CAD Model

Description

The TSM36ADBZR is a cutting-edge integrated circuit from Texas Instruments, renowned for its precision and efficiency in a variety of applications. This product stands out in the Texas Instruments portfolio for its robust design and versatility, making it an ideal choice for engineers and designers seeking high performance in their electronic projects.

Key Features

  • High Accuracy: The TSM36ADBZR provides precise measurements, ensuring reliable performance in critical applications where accuracy is paramount.
  • Low Power Consumption: Designed with energy efficiency in mind, this device operates with minimal power, making it suitable for battery-powered and energy-sensitive systems.
  • Compact Form Factor: Its small size allows for easy integration into space-constrained designs, offering flexibility without compromising on functionality.
  • Durable: Built to last, the TSM36ADBZR can withstand harsh conditions, making it a dependable component in industrial and outdoor applications.

Applications

The versatile nature of the TSM36ADBZR enables its use across a wide range of applications. It is particularly well-suited for:

  • Automotive systems, where reliability and precision are essential.
  • Portable electronics, benefiting from its low power consumption.
  • Industrial equipment, due to its durability and performance in extreme conditions.
  • Medical devices, where accuracy and reliability are critical for patient care.

Technical Specifications

The TSM36ADBZR boasts technical features that cater to demanding specifications:

  • Voltage supply range optimized for various environments.
  • Operating temperature range suitable for diverse applications.
  • Package type designed for easy mounting and integration.

Quality and Support

As with all Texas Instruments products, the TSM36ADBZR is backed by comprehensive technical support and documentation. Customers can access a wealth of resources including datasheets, application notes, and design tools to facilitate the integration of this IC into their projects. Moreover, Texas Instruments' commitment to quality ensures that each TSM36ADBZR meets the highest standards of performance and reliability.

You May Also Be Interested in

Littelfuse Inc.
TVS DIODE 5VWM 8VC SOD882
Lowest to $0.1456
Semtech Corporation
1-LINE 3.3V 6A(8/20US) ESD SLP06
Lowest to $0.1456
Nexperia USA Inc.
TVS DIODE 5VWM 5.5VC DFN2510D-10
Lowest to $0.2911
Littelfuse Inc.
TVS DIODE 15VWM 24.4VC SOD123F
Lowest to $0.1456
Nexperia USA Inc.
TVS DIODE 1.2VWM DSN0603-2
Lowest to $0.0612
Nexperia USA Inc.
TVS DIODE 5VWM 14VC SOD323
Lowest to $1.4553
Nexperia USA Inc.
MMBZ10VAL-Q/SOT23/TO-236AB
Lowest to $2.1829
Littelfuse Inc.
TVS DIODE 18VWM 29.2VC SMTO-263
Lowest to $4.0747
Nexperia USA Inc.
TVS DIODE 24VWM 42VC DFN1412D-3
Lowest to $4.7165

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess