EN
  • EN
  • DE

TSV912AIDSGR

Part No TSV912AIDSGR
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 2 CIRCUIT 8WSON  /  General Purpose Amplifier 2 Circuit Rail-to-Rail 8-WSON (2x2)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Mfr Texas Instruments
Package Tape & Reel
Amplifier Type General Purpose
Number of Circuits 2
Output Type Rail-to-Rail
Slew Rate 4.5V/µs
Gain Bandwidth Product 8 MHz
Current - Input Bias 1 pA
Voltage - Input Offset 300 µV
Current - Supply 550µA (x2 Channels)
Current - Output / Channel 50 mA
Voltage - Supply Span (Min) 2.5 V
Voltage - Supply Span (Max) 5.5 V
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 8-WFDFN Exposed Pad
Supplier Device Package 8-WSON (2x2)
Base Product Number TSV912
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Names 296-52171-2-ND,296-52171-1,296-52171-2,296-TSV912AIDSGRCT,296-TSV912AIDSGRDKR,296-TSV912AIDSGRDKR-ND,TSV912AIDSGR-ND,296-TSV912AIDSGRCT-ND,296-52171-6,296-TSV912AIDSGRTR
Standard Package 3,000
Win Source Part Number 1135033-TSV912AIDSGR
Ultra Librarian 3D Model Ultra Librarian TSV912AIDSGR CAD Model

Description

TSV912AIDSGR Operational Amplifier

The TSV912AIDSGR is a high-performance, low-voltage operational amplifier from Texas Instruments, designed to offer a perfect blend of speed and power efficiency. This op-amp is a part of the TSV912 family, which is well-regarded for its excellent speed-to-power consumption ratio, making it an ideal choice for battery-powered applications as well as for general-purpose use in a wide range of electronic circuits.

With a supply voltage range of 2.5 V to 5.5 V, the TSV912AIDSGR is extremely versatile and can be integrated into systems with varying power requirements. This operational amplifier boasts a rail-to-rail output, which allows the output signal to swing very close to the supply voltages, maximizing the dynamic range in low-voltage applications.

One of the standout features of this op-amp is its low input offset voltage, which ensures high accuracy in signal amplification. Additionally, the device is characterized by a low input bias current, which is beneficial for high-impedance sensor applications and precision amplification tasks.

The TSV912AIDSGR offers a gain bandwidth product of 8 MHz, which, coupled with a slew rate of 4 V/µs, makes it suitable for applications requiring fast and accurate signal processing. The device is also equipped with a shutdown feature that reduces the supply current to an ultra-low level, further enhancing its power-saving capabilities.

Available in a compact SOIC-8 package, the TSV912AIDSGR is designed for ease of integration into various circuit designs. Its small footprint and low profile make it an excellent choice for space-constrained applications such as portable devices, wearables, and medical equipment.

Overall, the TSV912AIDSGR from Texas Instruments is a reliable and efficient operational amplifier that provides designers with a high degree of flexibility and performance. Its combination of low-voltage operation, rail-to-rail output, and power-saving features make it an excellent choice for a wide array of applications in the consumer, industrial, and medical markets.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP CFA 90MHZ 8DIP / Op Amp Single GP ±18V 8-Pin PDIP N Tube
Lowest to $3.3355
Texas Instruments
IC OPAMP GP 220KHZ RRO 8SOIC
Lowest to $1.9277
Texas Instruments
IC OPAMP CFA 1.75GHZ 8SOIC
Need more? Email Us
Linear Technology
IC OPAMP GP 200KHZ 8SO
Lowest to $23.4092
Texas Instruments
100-MHz LOW-NOISE HIGH-SPEED AMPLIFIERS
Lowest to $7.5706
Texas Instruments
IC OPAMP GP 210KHZ RRO 14SOIC
Need more? Email Us
Microchip Technology
IC OPAMP GP RRO 10KHZ 8-MSOP
Lowest to $1.5500
Texas Instruments
IC OPAMP JFET 10MHZ 8DIP
Lowest to $2.4677
Texas Instruments
IC OPAMP CFA 370MHZ 14SOIC
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.5821 $52.3890
210+ $0.4777 $100.3170
325+ $0.4627 $150.3775
450+ $0.4478 $201.5100
580+ $0.4329 $251.0820
775+ $0.3881 $300.7775
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 33,800 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess