EN
  • EN
  • DE

TUSB1046A-DCIRNQT

Part No TUSB1046A-DCIRNQT
Manufacturer Texas Instruments
Catalog Interface - Analog Switches - Special Purpose
Description 10GBPS TYPEC DP ALT MODE REDRIVE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features USB Switch IC Channel 40-WQFN (6x4)
Manufacturer Texas Instruments
Package Reel - TR
Operating Temperature Range 0°C ~ 70°C
Mounting Surface Mount
Package 40-WFQFN Exposed Pad
Case / Package 40-WQFN (6x4)
Family Name TUSB1046
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-47554-2, 296-47554-6, 296-47554-1, -TUSB1046A
Quantity per package 250
Popularity High
Supply and Demand Status Balance
Win Source Part Number 937878-TUSB1046A-DCIRNQT
Ultra Librarian 3D Model Ultra Librarian TUSB1046A-DCIRNQT CAD Model

Description

The TUSB1046A-DCIRNQT is a cutting-edge product from Texas Instruments, designed to provide an efficient and high-performance solution for USB Type-C and USB Power Delivery applications. This device is part of a family of USB Type-C and USB Power Delivery controllers that address the needs of modern connectivity solutions.

Key Features

  • USB Type-C and Power Delivery: The TUSB1046A-DCIRNQT supports USB 3.2 Gen 1 and USB 2.0, along with USB Power Delivery 3.0, ensuring compatibility with the latest USB standards.
  • High-Speed Data Transfer: With support for data rates up to 5 Gbps, this device is capable of handling high-speed data transfer requirements, making it suitable for a wide range of applications.
  • Multi-Protocol Compatibility: The device is designed to be compatible with various protocols, including DisplayPort and HDMI, allowing for flexible and diverse usage scenarios.
  • Alternate Mode Support: The TUSB1046A-DCIRNQT includes support for USB Type-C alternate modes, enabling the transport of non-USB signals through a USB Type-C connector.
  • Enhanced Power Management: With advanced power management features, this device can efficiently handle power delivery, providing up to 100W of power over a USB Type-C connection.

Applications

  • Docking stations
  • Monitors and displays with USB Type-C connectivity
  • USB hubs and accessories
  • Data storage and transfer devices
  • Smartphones, tablets, and laptops with USB Type-C ports

The TUSB1046A-DCIRNQT is designed with reliability and performance in mind, making it an ideal choice for manufacturers and developers looking to integrate USB Type-C and USB Power Delivery capabilities into their products. With its robust feature set and Texas Instruments' reputation for quality, this device is set to become a staple in the ever-evolving landscape of USB connectivity solutions.

You May Also Be Interested in

Maxim Integrated
IC MUX/DEMUX SAS/SATA 42TQFN
Need more? Email Us
Maxim Integrated
IC SW AUD/VID SER 3WIRE 28-QSOP
Need more? Email Us
Microchip Technology
IC ULTRASOUND SWITCH 1:1 48LQFP
Need more? Email Us
Broadcom Limited
IC PCI EXPRESS SWITCH 136AQFN
Lowest to $21.2239
Maxim Integrated
IC VIDEO SWITCH DUAL SPDT 16SOIC
Need more? Email Us
Broadcom Limited
PEX8608-BA50BC G
Lowest to $39.6674
Maxim Integrated
IC VIDEO SWITCH DUAL SPDT 16QSOP
Lowest to $4.3657
dioo
DPDT (0.8 ) HiFi Audio Switch
Lowest to $0.2911
Diodes Incorporated
DISPLAY SWITCH W-QFN3060-40 T&R
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.3760 $52.2720
45+ $2.2256 $100.1520
70+ $2.1504 $150.5280
100+ $2.0000 $200.0000
130+ $1.9249 $250.2370
163+ $1.8497 $301.5011
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 28,400 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess