EN
  • EN
  • DE
  • IT

TUSB1105RTZR

Part No TUSB1105RTZR
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description IC SRL BUS TXRX UNVRSL 16-WQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Transceiver
Protocol USB 2.0
Number of Drivers/Receivers 1/1
Duplex Half
Receiver Hysteresis 450mV
Data Rate 1.5Mbps
Supply Voltage - Operating 1.65 V to 3.6 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 16-QFN-EP (2.6x1.8)
Win Source Part Number 140888-TUSB1105RTZR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TUSB1105RTZR CAD Model

Description

The TUSB1105RTZR is a highly integrated USB 2.0 transceiver chip from the reputable semiconductor manufacturer, Texas Instruments. This versatile device is designed to manage USB data transmission and reception, making it an essential component for a wide range of applications that require USB connectivity.

Key Features

  • USB 2.0 Compliance: The TUSB1105RTZR adheres to the USB 2.0 specification, ensuring compatibility with a broad array of USB devices and guaranteeing high-speed data transfer rates of up to 480 Mbps.
  • Integrated PHY: The device features a built-in Physical Layer (PHY) transceiver, which provides the electrical and signal timing interface between the digital logic and the USB cable.
  • Low Power Consumption: Designed with power efficiency in mind, the TUSB1105RTZR operates with minimal power consumption, making it suitable for battery-powered applications.
  • OTG Capabilities: It supports USB On-The-Go (OTG), a feature that allows mobile devices to act as USB hosts, enabling them to connect to other USB devices without the need for a computer.
  • Enhanced Signal Quality: The transceiver includes built-in features that enhance signal quality and robustness, such as integrated termination resistors and electrostatic discharge (ESD) protection circuits.

Applications

The TUSB1105RTZR is suitable for a variety of applications, including:

  • Smartphones and tablets
  • Portable media players
  • Digital cameras and camcorders
  • Printers and multifunction peripherals
  • Networking and communication devices

Package and Availability

The TUSB1105RTZR is offered in a compact QFN (Quad Flat No-Lead) package, making it ideal for space-constrained designs. It is available for order through Texas Instruments and authorized distributors, ensuring reliable sourcing for your manufacturing needs.

Conclusion

With its high-speed performance, low power consumption, and USB OTG support, the TUSB1105RTZR from Texas Instruments is a top choice for designers looking to integrate USB functionality into their products. Its robust feature set and compact design make it a versatile solution for a multitude of USB-enabled devices.

You May Also Be Interested in

ON Semiconductor
LCD DRIVER ICS
Lowest to $2.8906
ON Semiconductor
1/4 DUTY GENERAL PURPOSE LCD DRI
Lowest to $5.3361
Maxim Integrated
IC TRANSCEIVER FULL 256BGA
Lowest to $12.6398
National Semiconductor (TI)
LINE DRIVER, 4 FUNC, 4 DRIVER, P
Lowest to $3.7344
Broadcom Limited
OCTAL PORT 10/100/1000BASE
Lowest to $46.1431
Texas Instruments
IC TRANSCEIVER HALF 1/1 8DIP / 1/1 Transceiver Half RS422, RS485 8-PDIP
Need more? Email Us
National Semiconductor (TI)
IC TRANSCEIVER 3/21 48TSSOP
Lowest to $3.3892
Agere Systems
IC LINE DRVR 4/0 16SOP
Need more? Email Us
Maxim Integrated
RS-485/RS-422 TRANSCVR / 1/1 Transceiver Full RS422, RS485 8-SOIC
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.4211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.3483

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.9076 $57.2280
75+ $1.5652 $117.3900
115+ $1.5163 $174.3745
155+ $1.4674 $227.4470
200+ $1.4185 $283.7000
265+ $1.2718 $337.0270
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess