EN
  • EN
  • DE

TUSB1210BRHBR

Part No TUSB1210BRHBR
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TXRX USB 2.0 ULPI 32QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Transceiver
Protocol USB 2.0
Number of Drivers/Receivers 8/8
Duplex Half
Receiver Hysteresis 50mV
Data Rate 480Mbps
Supply Voltage - Operating 2.7 V to 4.8 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 32-VQFN (5x5)
Win Source Part Number 035430-TUSB1210BRHBR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian TUSB1210BRHBR CAD Model

Description

TUSB1210BRHBR USB 2.0 Transceiver - Texas Instruments

The TUSB1210BRHBR is a highly integrated Universal Serial Bus (USB) 2.0 transceiver chip produced by Texas Instruments. It serves as a bridge between a USB host or peripheral controller and the physical USB bus, providing a full-speed (12 Mbps), high-speed (480 Mbps), or low-speed (1.5 Mbps) interface as required. This versatile transceiver is an ideal solution for portable electronic devices, such as smartphones, tablets, and other consumer electronics that require USB connectivity.

Key Features:

  • USB Interface: Compliant with USB 2.0 specification, the TUSB1210BRHBR supports high-speed (HS), full-speed (FS), and low-speed (LS) data rates.
  • UTMI+ Interface: Features UTMI+ Level 3 (with the addition of a parallel interface) for versatile connection to USB controllers.
  • Integrated PHY: Contains a built-in Physical Layer (PHY) transceiver, reducing the need for external components and simplifying design efforts.
  • Otg Features: Supports USB On-The-Go (OTG) capabilities, allowing devices to switch between host and peripheral roles as necessary.
  • Power Efficiency: Includes power-saving modes such as suspend, sleep, and a battery charging feature to enhance power management in portable devices.
  • Package: Available in a compact 32-pin QFN package, the TUSB1210BRHBR is designed to save board space and is suitable for space-constrained applications.

Applications:

  • Smartphones and Tablets
  • Digital Cameras and Camcorders
  • Portable Media Players
  • GPS Devices
  • Personal Digital Assistants (PDAs)
  • Electronic Book Readers

The TUSB1210BRHBR transceiver is designed to meet the robust demands of modern portable electronics. It provides a reliable and efficient USB interface solution that integrates seamlessly into a variety of platforms and applications. Texas Instruments' commitment to quality ensures that the TUSB1210BRHBR delivers the performance and reliability expected from a leader in USB connectivity solutions.

You May Also Be Interested in

Wch
3.3V 10Mbit/s QFN-28-EP(4x4) Drivers, Receivers, Transceivers RoHS
Lowest to $3.1433
Motorcomm Electronic Technology Co., Ltd.
Ethernet Transceiver RGMII QFN-40-EP(5x5) Drivers, Receivers, Transceivers RoHS
Lowest to $2.1348
Realtek
QFN-48 Drivers, Receivers, Transceivers RoHS
Lowest to $34.9254
Infineon Technologies
4.5V~5.5V CAN Transceiver DSO-8 Drivers, Receivers, Transceivers RoHS
Lowest to $1.4553
Motorcomm Electronic Technology Co., Ltd.
Ethernet Transceiver QFN-48(6x6) Drivers, Receivers, Transceivers RoHS
Lowest to $3.3224
Hangzhou Jiemao Microelectronics Co., Ltd.
3V~5.5V Transceiver 500Kbps SSOP-16 Drivers, Receivers, Transceivers RoHS
Lowest to $0.1232
Motorcomm Electronic Technology Co., Ltd.
Ethernet Transceiver QFN-48 Drivers, Receivers, Transceivers RoHS
Lowest to $2.5805
Shanghai Chipanalog Microelectronics Co., Ltd
3V~5.5V Transceiver 500Kbps 256 Half-Duplex SOIC-8 Drivers, Receivers, Transceivers RoHS
Lowest to $0.1892
IC Plus
44V~57V QFN-48(7x7) Drivers, Receivers, Transceivers RoHS
Lowest to $3.0560

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.5153 $53.0355
85+ $1.2434 $105.6890
125+ $1.2045 $150.5625
175+ $1.1657 $203.9975
225+ $1.1268 $253.5300
300+ $1.0102 $303.0600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 24,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess