EN
  • EN
  • DE

TUSB1210BRHBRQ1

Part No TUSB1210BRHBRQ1
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TXRX USB 480MBPS 32VQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Transceiver
Protocol USB 2.0
Number of Drivers/Receivers 8/8
Duplex Half
Receiver Hysteresis 50mV
Data Rate 480Mbps
Supply Voltage - Operating 2.7 V to 4.8 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 32-VQFN (5x5)
Win Source Part Number 1114863-TUSB1210BRHBRQ1
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TUSB1210BRHBRQ1 CAD Model

Description

The TUSB1210BRHBRQ1 is a versatile USB 2.0 transceiver chip from Texas Instruments, designed to meet the rigorous demands of automotive and industrial applications. This high-speed USB transceiver is capable of operating at 480 Mbps and is compliant with the USB 2.0 specification. It is a perfect solution for developers looking to integrate USB connectivity into their automotive infotainment systems, consumer electronics, or industrial equipment.

Built with reliability in mind, the TUSB1210BRHBRQ1 is qualified for automotive applications, as indicated by the 'Q1' suffix in its product name. It is designed to withstand the harsh conditions of the automotive environment, offering enhanced electrostatic discharge (ESD) protection and a wide temperature range that ensures stable operation under extreme conditions.

The device comes in a compact 32-pin QFN package, making it suitable for space-constrained applications. Its integrated features, such as the on-chip charge pump and oscillator, reduce the need for external components, thus simplifying design and saving board space. The TUSB1210BRHBRQ1 also supports the ULPI interface, allowing for easy integration with a USB controller.

Among its key features, the TUSB1210BRHBRQ1 offers:

  • Support for high-speed (480 Mbps), full-speed (12 Mbps), and low-speed (1.5 Mbps) data rates.
  • Enhanced ESD protection, which is crucial for automotive and industrial environments.
  • A wide operating temperature range, ensuring reliability across various conditions.
  • Integrated power-on-reset and voltage regulators, providing stable operation.
  • Compliance with USB-IF battery charging specification.

The TUSB1210BRHBRQ1 from Texas Instruments is a robust and flexible solution for adding USB 2.0 capabilities to a wide range of products. Its automotive qualification and integrated features make it an ideal choice for designers who require a high-quality, reliable USB interface in their next project.

You May Also Be Interested in

ON Semiconductor
IC TRANSCEIVER 1/1 8SOIC
Lowest to $2.2913
Renesas Electronics America
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $4.3985
Texas Instruments
IC TXRX/ISO FULL 1/1 16SOIC / 1/1 Transceiver, Isolated Full RS422, RS485 16-SOIC
Lowest to $5.0295
Texas Instruments
IC TRANSCEIVER 1/1 8VSON / 1/1 Transceiver CANbus 8-VSON (3x3)
Lowest to $2.1958
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 16SOIC / 1/1 Transceiver Half RS422, RS485 16-SOIC
Lowest to $72.1805
Texas Instruments
IC TRANSCEIVER FULL 5/3 28SSOP
Lowest to $2.9114
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $1.0806
Maxim Integrated
IC TRANSCEIVER FULL 1/1 16TSSOP / 1/1 Transceiver Full RS232 16-TSSOP
Lowest to $11.4253
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 8DFN / 1/1 Transceiver Half RS422, RS485 8-DFN (3x3)
Lowest to $6.0853

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.4697 $52.2879
17+ $6.1290 $104.1930
26+ $5.9375 $154.3750
35+ $5.7460 $201.1100
46+ $5.5544 $255.5024
61+ $4.9798 $303.7678
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 63,200 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess