EN
  • EN
  • DE

TUSB2070PT

Part No TUSB2070PT
Manufacturer Texas Instruments
Catalog Interface - Controllers
Description IC USB 7-PORT HUB 48-LQFP / Interface 48-LQFP (7x7)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Controllers
Mfr Texas Instruments
Package Tube
Product Status Obsolete
Programmable Not Verified
Package / Case 48-LQFP
Supplier Device Package 48-LQFP (7x7)
Base Product Number TUSB207
Standard Package 250 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 383371-TUSB2070PT
Ultra Librarian 3D Model Ultra Librarian TUSB2070PT CAD Model

Description

Introducing the Texas Instruments TUSB2070PT USB Hub Controller

The TUSB2070PT is a versatile and efficient USB hub controller from the renowned semiconductor manufacturer, Texas Instruments (TI). Designed to expand single USB ports into multiple interfaces, this device is an ideal solution for connecting several USB peripherals to a host system. The TUSB2070PT provides seven downstream ports, enabling a significant increase in the number of USB devices that can be connected simultaneously.

At the heart of the TUSB2070PT is a technology that ensures compatibility with the USB 1.1 specification, supporting both low-speed (1.5 Mbps) and full-speed (12 Mbps) data transfer rates. This makes it suitable for a wide range of USB-enabled devices such as keyboards, mice, printers, and storage devices. Furthermore, the TUSB2070PT is engineered with an integrated transaction translator that allows mixed-speed devices to operate efficiently on the same bus without compromising performance.

The TUSB2070PT features over-current protection on each downstream port, enhancing the safety and reliability of connected devices. It also supports both self-powered and bus-powered modes, offering flexibility in various usage scenarios. The hub controller is designed with a 6 MHz crystal oscillator and an external EEPROM interface, facilitating easy customization and configuration of the device settings.

For developers and manufacturers, the TUSB2070PT comes in a compact 48-pin LQFP (Low-profile Quad Flat Package) that is conducive to space-constrained applications. Its pin-out is optimized for straightforward PCB routing, simplifying the design process and accelerating time-to-market for USB hub products.

Overall, the Texas Instruments TUSB2070PT USB hub controller is a reliable and functional solution for expanding USB capabilities in computers, docking stations, monitors, and other consumer electronics. Its robust design, combined with TI's commitment to quality, ensures that it meets the needs of both developers and end-users looking for a high-performance USB hub solution.

You May Also Be Interested in

Intel
EZE810CAM1 S LNFW Intel Ethernet ICs Intel Ethernet Contr oller E810-CAM1 Tap datasheet, inventory, & pricing.
Need more? Email Us
Maxim Integrated
IC I2C TO 1WIRE BRIDGE 8SOIC
Lowest to $1.8866
Genesys
480Mbps Controller USB 2.0 QFN-24-EP(4x4) Interface Controllers RoHS
Lowest to $0.8732
ASIX
LQFP-64 Interface Controllers RoHS
Lowest to $13.0971
ASIX
QFN-40 Interface Controllers RoHS
Lowest to $3.7836
Microchip Technology
IC CONTROLLER ETHERNET 100QFP / Ethernet CTLR Single Chip 10Mbps 3.3V/5V 100-Pin QFP Tray
Need more? Email Us
Texas Instruments
DP83822HRHBRG4 Texas Instruments Ethernet ICs Extended temperature robust low-power 1 datasheet, inventory, & pricing.
Lowest to $0.9504
Intel
KTI225V S LNMH Intel Ethernet ICs Intel Ethernet Contr oller I225-V T&R datasheet, inventory, & pricing.
Need more? Email Us
Microchip Technology
IC SWITCH ETH 2P 32BIT 128LQFP / Ethernet Switch 2-Port 100Mbps Automotive 128-Pin LQFP Tray
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess