EN
  • EN
  • DE

TUSB214IRWBT

Part No TUSB214IRWBT
Manufacturer Texas Instruments
Catalog Interface - Specialized
Description IC INTERFACE SPECIALIZED 12X2QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features Signal Processing Interface 12-X2QFN (1.6x1.6)
Manufacturer Texas Instruments
Package Reel - TR
Mounting Surface Mount
Package 12-XFQFN
Case / Package 12-X2QFN (1.6x1.6)
Family Name TUSB214
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-47408-1, 296-47408-2, 296-47408-6
Quantity per package 250
Popularity High
Supply and Demand Status Balance
Win Source Part Number 937884-TUSB214IRWBT
Ultra Librarian 3D Model Ultra Librarian TUSB214IRWBT CAD Model

Description

The TUSB214IRWBT from Texas Instruments is a high-performance USB 2.0 high-speed signal conditioner designed to compensate for ISI signal loss in a transmission channel. This cutting-edge device enhances signal quality by performing transmit and receive equalization on the deteriorated signal, thus enabling USB 2.0 high-speed connectivity in various applications.

Key Features:

  • Signal Conditioning: The TUSB214IRWBT enhances the signal quality of USB 2.0 interfaces by providing transmit and receive equalization, thereby extending the range of the cable length over which the USB signal can be transmitted.
  • Adjustable Equalization: It features an adjustable equalization level, allowing for optimization based on the characteristics of the transmission channel, which can vary depending on the cable type and length.
  • Compatibility: This device is compatible with both USB 2.0 high-speed and full-speed signals, ensuring broad applicability across different USB standards.
  • Low Power Consumption: Designed with power efficiency in mind, the TUSB214IRWBT maintains low power consumption, making it suitable for battery-powered applications.
  • Industrial Temperature Range: With an operational temperature range from -40°C to 85°C, this signal conditioner is suitable for industrial environments and can withstand harsh conditions.

Applications:

The TUSB214IRWBT is ideal for a variety of applications where USB 2.0 signal integrity might be compromised due to long cable lengths or poor quality cables. Some common applications include:

  • Desktop and Laptop Computers
  • Docking Stations
  • USB Hubs, Peripherals, and Monitors
  • Industrial Control Systems
  • Set-Top Boxes and Multimedia Devices

Package and Availability:

The device is available in a small and thin QFN-10 package, making it suitable for space-constrained applications. For detailed specifications, application notes, and ordering information, please visit the Texas Instruments website or contact an authorized distributor.

You May Also Be Interested in

Maxim Integrated
Set-Top Boxes Interface 20-SOIC
Need more? Email Us
NXP / Nexperia
Interface 144-HLQFP (20x20)
Need more? Email Us
NXP / Nexperia
Interface 32-HTSSOP
Need more? Email Us
Analog Devices Inc.
Ethernet Interface 128-BGA (10x10)
Need more? Email Us
Molex, LLC
180 Connector Header, Male Pins Through Hole Black
Lowest to $27.2727
Zilog
IC INTERFACE SPECIALIZED 44PLCC
Need more? Email Us
HARTING
8 Connector Plug, Male Pins Board Edge, Through Hole, Right Angle Natural Coax
Need more? Email Us
Harris Corporation
Controller Interface 28-PDIP
Need more? Email Us
NXP / Nexperia
Interface 64-TFBGA (7x7)
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.5730 $50.0220
35+ $2.9317 $102.6095
53+ $2.8401 $150.5253
73+ $2.7485 $200.6405
95+ $2.6569 $252.4055
126+ $2.3820 $300.1320
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess