EN
  • EN
  • DE

TUSB321AIRWBR

Part No TUSB321AIRWBR
Manufacturer Texas Instruments
Catalog Interface - Specialized
Description IC INTERFACE SPECIALIZED 12X2QFN / USB Interface 12-X2QFN (1.6x1.6)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Specialized
Mfr Texas Instruments
Package Tape & Reel
Product Status Active
Applications USB
Voltage - Supply 4.5V ~ 5.5V
Package / Case 12-XFQFN
Supplier Device Package 12-X2QFN (1.6x1.6)
Mounting Type Surface Mount
Base Product Number TUSB321
Standard Package 3,000 pcs
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 807387-TUSB321AIRWBR
Ultra Librarian 3D Model Ultra Librarian TUSB321AIRWBR CAD Model

Description

Texas Instruments TUSB321AIRWBR USB Type-C Configuration Channel Logic and Port Control

The TUSB321AIRWBR from Texas Instruments is a sophisticated integrated circuit designed to facilitate USB Type-C port management for a wide range of applications. This device is specifically engineered to provide a seamless interface for USB Type-C connectors, ensuring that devices can efficiently detect the orientation of the cable connection and configure the appropriate signal routing.

The TUSB321AIRWBR is part of Texas Instruments' portfolio of USB Type-C and Power Delivery controllers, which are designed to make the transition to the USB Type-C connector standard easy and reliable. This particular product enables the USB Type-C ecosystem by providing Configuration Channel (CC) logic and port control, which are essential for establishing a successful USB Type-C connection.

Key Features:

  • USB Type-C Port Control: The TUSB321AIRWBR helps in managing the USB Type-C port's orientation detection and role determination, whether the device functions as a Downstream Facing Port (DFP), Upstream Facing Port (UFP), or as a Dual-Role Port (DRP).
  • Configuration Channel Logic: It includes the necessary logic to detect the attachment and orientation of the USB Type-C plug, enabling the device to configure the USB data bus accordingly.
  • Compatibility: This device is compatible with the USB Type-C specification and supports USB Power Delivery (PD) for higher power capabilities and alternate mode operations.
  • Low Power Consumption: Designed with power efficiency in mind, the TUSB321AIRWBR consumes minimal power, making it suitable for battery-powered applications.
  • Small Form Factor: The device comes in a small and compact package, which is ideal for portable electronics where space is at a premium.

With the growing adoption of USB Type-C across various platforms such as smartphones, tablets, laptops, and other consumer electronics, the TUSB321AIRWBR is a crucial component that manufacturers can rely on for ensuring compatibility and optimizing the user experience. The device's ability to automatically detect the plug orientation and manage the power delivery negotiation simplifies the design of future-proof electronic devices.

Whether it's for data transfer, charging, or video output, the TUSB321AIRWBR from Texas Instruments provides a reliable and efficient solution for USB Type-C port control, making it an indispensable part of modern electronic devices.

You May Also Be Interested in

NXP / Nexperia
Interface 144-HLQFP (20x20)
Need more? Email Us
Holt Integrated Circuits Inc.
SPI -40℃~+85℃ QFN-44(7x7) Specialized RoHS
Lowest to $173.1344
STMicroelectronics
Interface 44-PLDCC (16.5x16.5)
Need more? Email Us
Phoenix Contact
2 Position Terminal Block Gray Plug Connection 6.2mm
Need more? Email Us
Phoenix Contact
13 Position Terminal Block Pink Middle 31.4mm
Need more? Email Us
HARTING
8 Connector Plug, Male Pins Board Edge, Through Hole, Right Angle Natural Coax
Need more? Email Us
Asmedia
QFN-64-EP(9x9) Signal Buffers, Repeaters, Splitters RoHS
Lowest to $13.0971
Zilog
IC INTERFACE SPECIALIZED 44PLCC
Need more? Email Us
Renesas Electronics America
Switch Interfacing Interface 324-FCBGA (19x19)
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.4120 $56.4800
90+ $1.1586 $104.2740
135+ $1.1224 $151.5240
185+ $1.0862 $200.9470
240+ $1.0500 $252.0000
320+ $0.9414 $301.2480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 180,000 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess