EN
  • EN
  • DE

TUSB3410RHBR

Part No TUSB3410RHBR
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers - Application Specific
Description IC USB-SRL PORT CONTROLLER 32QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Applications USB Serial Port Controller
Core Processor 8052
Program Memory Type ROM (10 kB)
Controller Series TUSB
Data RAM Size 18K x 8
Number of I/O 4
Supply Voltage - Operating 3 V to 3.6 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 32-VQFN (5x5)
Win Source Part Number 213583-TUSB3410RHBR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TUSB3410RHBR CAD Model

Description

Product Overview: TUSB3410RHBR by Texas Instruments

The TUSB3410RHBR is a versatile and high-performance USB to serial port controller from the renowned manufacturer, Texas Instruments. This integrated circuit provides an optimal solution for bridging the gap between USB ports and legacy serial devices, such as modems, barcode readers, and industrial equipment interfaces.

Key Features

  • USB Interface: The device supports full-speed USB (12 Mbps) and is compliant with USB 2.0 specifications, ensuring broad compatibility with existing USB systems and devices.
  • Serial Port: It features an enhanced UART (Universal Asynchronous Receiver/Transmitter) for serial communication, which can be easily interfaced with a variety of microcontrollers and processors.
  • Configurability: The TUSB3410RHBR offers a range of configurable options such as baud rate, data format, and hardware or software flow control, making it adaptable to specific application requirements.
  • Integrated Memory: It includes onboard EEPROM and ROM, which can be used to store device descriptors and firmware for the USB protocol stack, eliminating the need for external memory components.
  • Support for Multiple Interfaces: In addition to the serial port, the device also supports other interfaces like I2C, GPIO, and parallel FIFO, making it highly versatile for a wide range of applications.

Applications

The TUSB3410RHBR is ideal for use in a variety of industry sectors and applications, including:

  • Industrial control and automation
  • Point-of-sale systems
  • Medical equipment
  • Instrumentation and measurement devices
  • Networking equipment

Quality and Reliability

As expected from Texas Instruments, the TUSB3410RHBR is designed with a focus on quality and reliability. It is available in a compact 32-pin QFN package, ensuring a small footprint for space-constrained applications. The device is also characterized for operation from -40°C to 85°C, making it suitable for use in harsh environments.

For developers and engineers looking to integrate USB connectivity into their designs, the TUSB3410RHBR offers a flexible and reliable solution backed by Texas Instruments' extensive support and resources.

You May Also Be Interested in

Infineon Technologies
IC MCU 16BIT
Need more? Email Us
Digi International
IC ARM9 MICROPROCESSOR 265BGA
Lowest to $422.9578
Cypress Semiconductor Corp
IC MCU 32BIT 128KB FLASH 40QFN
Lowest to $7.2166
Infineon Technologies
IC CCG3 PORT CONTROLLER
Need more? Email Us
Echelon
IC PROC 8BIT 48QFN
Lowest to $26.8231
NXP / Nexperia
IC MCU 16BIT HCS12 100LQFP
Need more? Email Us
Cypress Semiconductor Corp
IC EZ-USB BRIDGE FX3 3.0 121BGA
Lowest to $14.3382
Echelon
IC SMART TXRX FT 5000 48QFN
Lowest to $115.6717
Infineon Technologies
IC MCU 32BIT 40QFN
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.5257 $52.6799
17+ $6.1749 $104.9733
26+ $5.9820 $155.5320
35+ $5.7890 $202.6150
45+ $5.5960 $251.8200
60+ $5.0172 $301.0320
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 714 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess