EN
  • EN
  • DE

TUSB522PRGER/TUSB522PRGET

Part No TUSB522PRGER/TUSB522PRGET
Manufacturer Texas Instruments
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 975875-TUSB522PRGER/TUSB522PRGET
Categories OEM Parts(T-Z)
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TUSB522PRGER/TUSB522PRGET CAD Model

Description

The TUSB522P from Texas Instruments is a high-performance USB 3.1 Gen 1 redriver and signal conditioner designed to enhance signal quality by performing receive equalization on the deteriorated input signal followed by transmit de-emphasis, thus maximizing system link performance. With its dual-channel operation, it is a perfect fit for applications that require bidirectional data flow on USB 3.1 Gen 1 interfaces, offering an improved user experience for connected devices.

Key Features

  • Interface Compliance: The TUSB522P complies with SuperSpeed USB 3.1 Gen 1, which supports up to 5 Gbps data rate, ensuring compatibility with high-speed data transfer protocols.
  • Dual-Channel Operation: This redriver supports two channels, making it suitable for applications that require simultaneous bidirectional data transfer.
  • Adaptive Equalization: It features adaptive equalization which enables it to optimize performance over various physical media by reducing inter-symbol interference.
  • Programmable De-Emphasis: Transmit de-emphasis is programmable, allowing for fine-tuning according to specific channel loss characteristics.
  • Low Power Consumption: The TUSB522P is designed for low power operation, which is crucial for portable and battery-powered applications.
  • Small Form Factor: Available in a compact 2.00-mm × 4.50-mm WQFN package (TUSB522PRGER) or a 2.00-mm × 4.50-mm WQFN (TUSB522PRGET), it's suitable for space-constrained applications.

Applications

The TUSB522P is versatile and can be used in a variety of applications, including but not limited to:

  • Desktop and Laptop Computers
  • Docking Stations
  • USB Hubs and Peripherals
  • Consumer Electronics
  • Data Storage and Communication Devices

Conclusion

In conclusion, the TUSB522P redriver from Texas Instruments is a robust solution for enhancing USB 3.1 Gen 1 signals in a wide range of electronic devices. Its ability to compensate for signal degradation, combined with its low power consumption and small package size, makes it an excellent choice for designers looking to improve USB signal integrity in their products.

You May Also Be Interested in

STMicroelectronics
Lowest to $0.3678
STMicroelectronics
Need more? Email Us
Samtec Inc.
CONN HDR .100" 32POS / Connector Header Through Hole 32 position 0.100" (2.54mm)
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
Need more? Email Us
TST - Tamsan
Filter, SAW, 781.5 MHz, 13 MHz BW
Need more? Email Us
Lucent
Need more? Email Us
Kemet
Need more? Email Us
Kemet
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
175+ $0.2891 $50.5925
425+ $0.2373 $100.8525
655+ $0.2298 $150.5190
900+ $0.2224 $200.1600
1,165+ $0.2150 $250.4750
1,560+ $0.1928 $300.7680
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 93,000 pieces
MOQ: 175 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess