EN
  • EN
  • DE

TVP5150AM1PBSR

Part No TVP5150AM1PBSR
Manufacturer Texas Instruments
Catalog Interface - Encoders, Decoders, Converters
Description IC DECODER VIDEO DIGITAL 32-TQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Video Decoder
Applications Cell Phones, PDA, Players
Analog Supply Voltage 1.8V
Digital Supply Voltage 1.8V, 3.3V
Mounting SMD (SMT)
Case / Package 32-TQFP (5x5)
Win Source Part Number 035446-TVP5150AM1PBSR
Family Name TVP5150AM1
Introduction Date April 07, 2003
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2027
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian TVP5150AM1PBSR CAD Model

Description

The TVP5150AM1PBSR is a high-quality video decoder from Texas Instruments that is designed to convert analog video signals into digital form for use in a variety of multimedia and video processing applications. This integrated circuit is part of Texas Instruments' extensive portfolio of video interface products and is known for its reliability and performance.

Key Features

  • Advanced Decoding Capabilities: The TVP5150AM1PBSR supports NTSC, PAL, and SECAM video formats, making it a versatile choice for systems that require compatibility with different video standards around the world.
  • Robust Digital Output: The decoder outputs digital video in ITU-R BT.656 format, which is widely used for interfaced digital video applications, ensuring easy integration with other digital components.
  • Two Composite Video Inputs: It features two composite video inputs that allow for easy switching between different video sources, which can be particularly useful in applications such as security systems or video switching.
  • Macrovision Detection: The device is equipped with built-in Macrovision copy protection detection, ensuring compliance with content protection standards.
  • Low Power Consumption: Designed with power efficiency in mind, the TVP5150AM1PBSR is suitable for applications where power consumption is a critical factor.
  • Surface-Mount Package: This video decoder comes in a 32-pin TQFP (Thin Quad Flat Pack) surface-mount package, which is ideal for compact designs and space-constrained applications.

Applications

The TVP5150AM1PBSR is ideal for a wide range of applications, including digital video recorders, security cameras, video conferencing systems, and automotive video systems. Its ability to handle multiple video formats and its high-quality digital output make it a go-to choice for designers who require a reliable video decoding solution.

Ordering Information

The part number TVP5150AM1PBSR indicates that this product is offered in tape and reel packaging, suitable for automated assembly processes. For detailed information on ordering and pricing, interested parties should contact Texas Instruments or authorized distributors.

You May Also Be Interested in

Analog Devices Inc.
Display Interface IC Integrated Video Decoder and HDMI Receiver
Lowest to $55.7142
Analog Devices Inc.
IC ENCODER RGB TO NTSC 16-SOIC / Video Encoder IC RGB to NTSC/PAL 16-SOIC
Lowest to $15.5860
Fairchild Semiconductor
Need more? Email Us
Rohm Semiconductor
IC DECODER USB HOST AUDIO 64LQFP / IC
Lowest to $17.1439
Fairchild Semiconductor
Need more? Email Us
Holtek
IC INFRD ENCODER/DECODER 28DIP
Need more? Email Us
Rohm Semiconductor
IC DECODER USB AUDIO 80-VQFP
Need more? Email Us
Analog Devices Inc.
IC DAC VIDEO ENC NTSC 44-MQFP
Lowest to $0.8397
Texas Instruments
IC DECOD VIDEO NTSC/PAL 32TQFP
Lowest to $12.5454

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.2780 $52.4480
38+ $2.6896 $102.2048
58+ $2.6056 $151.1248
80+ $2.5215 $201.7200
103+ $2.4375 $251.0625
138+ $2.1853 $301.5714
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,290 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess