EN
  • EN
  • DE

TVP5158IPNPR

Part No TVP5158IPNPR
Manufacturer Texas Instruments
Catalog Interface - Encoders, Decoders, Converters
Description IC DECOD VIDEO PAL/NTSC 128HTQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type NTSC/PAL Video Decoder
Applications Security Systems
Analog Supply Voltage 1.1V, 1.8V, 3.3V
Digital Supply Voltage 1.1V, 3.3V
Mounting SMD (SMT)
Case / Package 128-HTQFP (14x14)
Win Source Part Number 085472-TVP5158IPNPR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name TVP5158
Introduction Date July 24, 2009
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian TVP5158IPNPR CAD Model

Description

Texas Instruments TVP5158IPNPR Multi-Channel Video Decoder

The Texas Instruments TVP5158IPNPR is a highly integrated multi-channel video decoder that is designed for security, surveillance, and video capture applications requiring simultaneous capture of multiple video streams. This advanced decoder chip can process up to four independent NTSC, PAL, or SECAM video inputs, making it an ideal choice for systems that require multi-channel video decoding with low power consumption and minimal board space.

Key Features and Benefits

  • Four Independent Video Decoders: The TVP5158IPNPR is equipped with four high-quality 10-bit video decoders that allow for the simultaneous capture of four separate analog video signals.
  • Flexible Video Outputs: The decoder supports multiple output formats including ITU-R BT.656 for seamless integration with digital video processors and SoCs.
  • Auto Detection: The device features automatic detection of standard analog video formats, simplifying the design process and ensuring compatibility with a wide range of video sources.
  • Macrovision Detection: The inclusion of Macrovision copy protection detection allows the TVP5158IPNPR to comply with content protection requirements, making it suitable for applications where content security is a concern.
  • Low Power Consumption: Designed with power efficiency in mind, the TVP5158IPNPR is ideal for applications where power conservation is critical.
  • Robust Operation: The device is engineered to perform reliably in demanding environments, ensuring stable operation across various temperatures and conditions.

Applications

The TVP5158IPNPR is versatile and can be used in a variety of applications, including:

  • Security and surveillance systems requiring multi-channel video input
  • Digital video recorders (DVRs)
  • Video capture cards
  • Video conferencing systems
  • Complex video processing systems

With its robust feature set, the Texas Instruments TVP5158IPNPR multi-channel video decoder stands out as a comprehensive solution for applications that demand high-quality video decoding of multiple channels simultaneously. Its integration capabilities and efficient operation make it a valuable component in the development of complex video processing systems.

You May Also Be Interested in

Holtek
IC INFRD ENCODER/DECODER 28DIP
Need more? Email Us
Renesas Electronics America
RAA279971 A5 AUTOMOTIVE HIGH DEF
Need more? Email Us
LITE-ON Technology
IC ENCODER/DECODER 3/16 8SOIC
Need more? Email Us
Wch
USB to HID 12Mbps USB 2.0 SOP-16 Interface Controllers RoHS
Lowest to $0.6695
NXP / Nexperia
IC AUD DECODER 144LQFP / Audio Decoder IC Audio CD 144-LQFP (20x20)
Need more? Email Us
NXP / Nexperia
IC DIGITAL VIDEO ENCODER 156LBGA / Video Encoder IC TV 156-LBGA (15x15)
Need more? Email Us
NXP / Nexperia
IC DIGITAL VIDEO ENCODER 44-QFP / Video Encoder IC Graphics Controller 44-PQFP (10x10)
Need more? Email Us
Prolific Technology Inc.
USB to RS232 1Mbps USB 2.0 SSOP-28-208mil Interface Controllers RoHS
Lowest to $2.1829
Wch
USB to serial 2Mbps USB 2.0 ESSOP-10-150mil-1mm Interface Controllers RoHS
Lowest to $0.4528

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.1422 $64.5688
8+ $13.2449 $105.9592
12+ $12.8310 $153.9720
17+ $12.4171 $211.0907
21+ $12.0032 $252.0672
28+ $10.7615 $301.3220
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,222 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess