EN
  • EN
  • DE

TVP5158PNPR

Part No TVP5158PNPR
Manufacturer Texas Instruments
Catalog Interface - Encoders, Decoders, Converters
Description IC DECOD VIDEO PAL/NTSC 128HTQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type NTSC/PAL Video Decoder
Applications Security Systems
Analog Supply Voltage 1.1V, 1.8V, 3.3V
Digital Supply Voltage 1.1V, 3.3V
Mounting SMD (SMT)
Case / Package 128-HTQFP (14x14)
Win Source Part Number 035455-TVP5158PNPR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TVP5158PNPR CAD Model

Description

The TVP5158PNPR from Texas Instruments is a highly integrated multi-channel video decoder that is specifically designed for security camera applications, digital video recorders (DVRs), and other multi-channel video capture systems. This advanced decoder can simultaneously process four independent channels of NTSC, PAL, or SECAM video inputs.

Key Features

  • Multiple Video Formats: Supports NTSC, PAL, and SECAM video standards, providing versatility for various global video applications.
  • Four-Channel Video Decoding: Capable of handling up to four independent video input channels, enabling complex multi-camera systems.
  • High-Quality 10-Bit ADCs: Equipped with 10-bit analog-to-digital converters for each video channel, ensuring high-quality video reproduction.
  • Flexible Video Outputs: Offers multiple output formats including ITU-R BT.656 for easy integration with digital video processors and SoCs.
  • Auto Detection: Automatic detection of standard analog video formats, simplifying system design and enhancing user experience.
  • Integrated Audio Support: Comes with integrated audio codecs, reducing the need for additional audio processing components.

Applications

  • Security surveillance systems
  • Multi-channel DVRs
  • Video capture systems
  • Video conferencing
  • Home automation and monitoring

The TVP5158PNPR is designed with the needs of modern multi-channel video systems in mind, offering not only high performance but also ease of use with features such as automatic gain control, programmable hue, saturation, brightness, and contrast adjustments. This decoder is available in a Pb-free (RoHS compliant) 128-pin TQFP package, making it suitable for environmentally conscious applications.

With its robust design and comprehensive feature set, the Texas Instruments TVP5158PNPR multi-channel video decoder stands out as a leading choice for developers looking to create high-quality, reliable multi-camera video systems.

You May Also Be Interested in

NXP / Nexperia
IC DIGITAL VIDEO ENCODER 156LBGA / Video Encoder IC TV 156-LBGA (15x15)
Need more? Email Us
Prolific Technology Inc.
USB to UART 12Mbps USB 2.0 SSOP-28 Interface Controllers RoHS
Lowest to $1.4256
NXP / Nexperia
IC DIGITAL VIDEO ENCODER 44-QFP / Video Encoder IC Graphics Controller 44-PQFP (10x10)
Need more? Email Us
Wch
USB to UART 12Mbps USB 2.0 LQFP-48(7x7) Interface Controllers RoHS
Lowest to $3.2889
Holtek
IC ENCODER 10 ADDR 2 DATA 20 SOP
Need more? Email Us
Wch
USB to UART 6Mbps USB 2.0 SOP-16 Interface Controllers RoHS
Lowest to $0.7859
Wch
USB to UART 2Mbps USB 2.0 SOP-16 Interface Controllers RoHS
Lowest to $0.4752
Wch
2Mbps USB 2.0 MSOP-10 Interface Controllers RoHS
Lowest to $0.5530
Terminus
USB 2.0 LQFP-48(7x7) Interface Controllers RoHS
Lowest to $1.6008

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.9215 $55.3720
18+ $5.6792 $102.2256
28+ $5.5018 $154.0504
38+ $5.3243 $202.3234
49+ $5.1468 $252.1932
66+ $4.6144 $304.5504
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 49,200 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess