EN
  • EN
  • DE

TVP5160PNP

Part No TVP5160PNP
Manufacturer Texas Instruments
Catalog Interface - Encoders, Decoders, Converters
Description IC DGTL VIDEO DECODER 128-HTQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Status Active
Type Video Decoder
Applications LCD TV/Monitor
Analog Supply Voltage 1.65 V to 1.95 V
Digital Supply Voltage 1.65 V to 1.95 V
Mounting SMD (SMT)
Case / Package 128-HTQFP (14x14)
Win Source Part Number 086667-TVP5160PNP
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Application Field Used in Signal Processing, Communications & Networking, Consumer Electronics, Imaging, Video & Vision, Portable Devices
Ultra Librarian 3D Model Ultra Librarian TVP5160PNP CAD Model

Description

Texas Instruments TVP5160PNP Product Overview

The TVP5160PNP from Texas Instruments is a high-performance, low-power Video Decoder that is capable of converting analog video signals into digital video data. It is designed to support a wide range of applications, including video capture, surveillance, and multimedia systems. With its advanced features and capabilities, the TVP5160PNP is an ideal choice for designers looking to integrate video decoding functionality into their products.

Key Features

  • Multi-Format Support: The TVP5160PNP supports a variety of analog video formats including NTSC, PAL, and SECAM. It can auto-detect the input video format, providing flexibility for systems that need to handle different standards.
  • High-Quality Video Decoding: The device delivers high-quality 10-bit digital video output, ensuring crisp and clear images for the end-users.
  • Advanced Noise Reduction: It comes with built-in noise reduction features that help to improve the visual quality of the decoded video by reducing artifacts.
  • Macrovision Detection: The decoder is capable of detecting Macrovision copy protection in analog signals, which is crucial for compliance with content protection requirements.
  • Flexible Output Formats: The TVP5160PNP offers various output formats including ITU-R BT.656 and up to 16-bit YCbCr 4:2:2, catering to different digital video interface requirements.
  • Programmable Video Processing: The device includes programmable video processing features such as brightness, contrast, saturation, hue control, and sharpness, allowing customization for specific application needs.

Applications

The versatility of the TVP5160PNP makes it suitable for a wide range of applications. These include:

  • Digital video recorders (DVRs)
  • Security and surveillance systems
  • Video conferencing equipment
  • Set-top boxes and television sets
  • Automotive infotainment systems

With its robust design and comprehensive feature set, the TVP5160PNP from Texas Instruments stands out as a leading solution for analog video decoding in the market. Its ability to deliver high-quality video in a variety of formats makes it a versatile and valuable component for any video processing system.

You May Also Be Interested in

Holtek
IC DECODR PGMABL 12 ADDR 6 DATA
Need more? Email Us
Wch
USB to serial 2Mbps USB 2.0 ESSOP-10-150mil-1mm Interface Controllers RoHS
Lowest to $0.4528
Wch
12Mbps USB 2.0 SOP-28-300mil Interface Controllers RoHS
Lowest to $3.7836
Prolific Technology Inc.
USB to RS232 1Mbps USB 2.0 SSOP-28-208mil Interface Controllers RoHS
Lowest to $2.1829
Terminus
USB 2.0 LQFP-48(7x7) Interface Controllers RoHS
Lowest to $1.7008
Genesys
QFN-76-EP(9x9) Interface Controllers RoHS
Lowest to $3.2015
NXP / Nexperia
IC DIGITAL VIDEO ENCODER 156LBGA / Video Encoder IC TV 156-LBGA (15x15)
Need more? Email Us
Wch
Transceiver 2Mbps USB 2.0 SOP-16 Interface Controllers RoHS
Lowest to $0.5705
Wch
USB to HID 12Mbps USB 2.0 SOP-16 Interface Controllers RoHS
Lowest to $0.6695

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $18.3892 $55.1676
7+ $15.0886 $105.6202
11+ $14.6170 $160.7870
15+ $14.1455 $212.1825
19+ $13.6740 $259.8060
25+ $12.2595 $306.4875
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,300 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess