EN
  • EN
  • DE

TVS2201DRBR

Part No TVS2201DRBR
Manufacturer Texas Instruments
Catalog Surge Suppression ICs
Description IC UNIDIR PRECISION SURGE DIODE  /  
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>Surge Suppression ICs
Mfr Texas Instruments
Package Tape & Reel
Voltage - Clamping 22V
Technology External Switch
Number of Circuits 2
Mounting SMD (SMT)
Package / Case 8-VDFN Exposed Pad
Supplier Device Package 8-SON (3x3)
Base Product Number TVS2201
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-TVS2201DRBRDKR,296-TVS2201DRBRCT,296-TVS2201DRBRTR
Standard Package 3,000
Win Source Part Number 970449-TVS2201DRBR
Ultra Librarian 3D Model Ultra Librarian TVS2201DRBR CAD Model

Description

TVS2201DRBR - High-Precision Transient Voltage Suppressor from Texas Instruments

The TVS2201DRBR is a state-of-the-art transient voltage suppressor (TVS) diode designed and manufactured by Texas Instruments (TI), a global leader in semiconductor solutions. This robust component is engineered to protect sensitive electronics from voltage spikes and surges, ensuring the reliability and longevity of a wide range of applications, from industrial systems to consumer electronics.

With its flat-clamp technology, the TVS2201DRBR offers superior protection compared to traditional TVS diodes. When a voltage transient occurs, the TVS2201DRBR responds swiftly, clamping the overvoltage to a lower level and thus safeguarding the downstream circuitry. This advanced technology enables the device to handle high transient power in a compact form factor, making it an ideal choice for space-constrained applications.

The TVS2201DRBR is characterized by its low clamping voltage and low dynamic resistance, which are critical parameters for high-performance surge protection. It can withstand surge currents up to 20 A (8/20 µs waveform), which covers the requirements of various industry standards. Moreover, the device is designed to operate over a wide temperature range, maintaining its protective characteristics across diverse environmental conditions.

Key features of the TVS2201DRBR include:

  • High surge protection: 20 A (8/20 µs waveform)
  • Low clamping voltage: Ensures enhanced protection for sensitive circuits
  • Low dynamic resistance: Provides improved clamping performance
  • Flat-clamp technology: Offers superior transient voltage suppression
  • Wide operating temperature range: Reliable performance in extreme conditions
  • Small package size: Ideal for space-constrained applications

The TVS2201DRBR is available in a compact, surface-mount DFN (3.5 mm × 3.5 mm) package, which is suitable for automated assembly processes, and it is RoHS compliant, meeting the requirements for environmental standards. Whether you're designing power supplies, telecommunication equipment, or automotive electronics, the TVS2201DRBR provides the protection your system needs against the damaging effects of voltage transients.

By integrating the TVS2201DRBR into your design, you can ensure enhanced reliability and extend the operational life of your products, giving you and your customers peace of mind in the face of electrical disturbances.

You May Also Be Interested in

Maxim Integrated
Adjustable Overvoltage and Overcurrent Protectors with High Accuracy | IC ADJ OV/OC PROTECTOR 14TSSOP
Lowest to $12.9233
Maxim Integrated
Adjustable Overvoltage and Overcurrent Protectors with High Accuracy | IC OVP/OCP ADJ PROTECT 14TSSOP
Lowest to $11.0118
Linear Technology
HIGH EFFICIENCY SWITCHING SURGE
Lowest to $11.1026
Bourns Inc.
SURGE SUPP TBU 500MA 250VIMP SMD
Lowest to $3.4419
Maxim Integrated
IC ADJ OV OC PROTECTOR
Lowest to $1.8017
Bourns Inc.
SURGE SUPP TBU 200MA 850VIMP SMD
Lowest to $1.1427
Bourns Inc.
CIRCUIT PROT 200MA 500VIMP TBU
Need more? Email Us
Bourns Inc.
TBU High Speed Protectors
Lowest to $1.9518
STMicroelectronics
IC OVP PROTECTION POWERFLAT2X2
Lowest to $0.6115

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
115+ $0.4458 $51.2670
275+ $0.3658 $100.5950
425+ $0.3543 $150.5775
585+ $0.3429 $200.5965
755+ $0.3315 $250.2825
1,010+ $0.2972 $300.1720
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,705 pieces
MOQ: 115 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess