EN
  • EN
  • DE

ESDAULC6-1U2

Part No ESDAULC6-1U2
Manufacturer STMicroelectronics
Catalog TVS - Diodes
Description TVS DIODE 3VWM 13VC SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Type Zener
Unidirectional Channels 1
STAND-OFF Voltage (Vwm) 3V
Minimum Breakdown Voltage 6V
Max Clamping Voltage 13V
Peak Pulse Current(Ippm) 1A (8/20μs)
Power Dissipation - Pd 18W
Applications General Purpose
Temperature Range - Operating -40°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package ST0201
Win Source Part Number 1037147-ESDAULC6-1U2
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian ESDAULC6-1U2 CAD Model

Description

ESDAULC6-1U2 Ultra-Low Capacitance ESD Protection from STMicroelectronics

The ESDAULC6-1U2 is a state-of-the-art ESD protection device designed and manufactured by STMicroelectronics, a global semiconductor leader known for its innovative and reliable products. This robust transient voltage suppressor is specifically engineered to safeguard high-speed data lines and other sensitive circuits from electrostatic discharge (ESD) threats.

Key Features

  • Ultra-Low Capacitance: With an extremely low capacitance of only 0.7 pF, the ESDAULC6-1U2 is ideal for protecting high-speed data lines without compromising signal integrity.
  • High ESD Protection: This device provides a high level of protection against ESD, exceeding the IEC 61000-4-2 level 4 standard, withstanding ESD strikes up to 15 kV (air discharge) and 8 kV (contact discharge).
  • Low Clamping Voltage: The low clamping voltage ensures that even the most sensitive components are effectively shielded from the harmful effects of voltage spikes.
  • Small Package Size: The ESDAULC6-1U2 comes in a compact SOT23-6L package, which is highly suitable for space-constrained applications.
  • Bi-directional Protection: This device provides bi-directional protection, ensuring that both lines are secured against ESD strikes.

Applications

The ESDAULC6-1U2 is versatile and can be used in a variety of applications that require high-speed data line protection, including:

  • USB 2.0 and 3.0 interfaces
  • HDMI and DisplayPort interfaces
  • Digital Visual Interface (DVI)
  • Thunderbolt interfaces
  • Mobile phones and other portable devices

Why Choose the ESDAULC6-1U2?

STMicroelectronics' ESDAULC6-1U2 is a top choice for engineers and designers who need a reliable ESD protection solution that doesn't compromise on performance. Its ultra-low capacitance and high ESD protection level make it an excellent choice for protecting high-speed digital interfaces. Additionally, the small package size and bi-directional protection offer design flexibility and ease of integration into existing and new projects. By choosing the ESDAULC6-1U2, you ensure your products are well-protected against the common and potentially destructive effects of electrostatic discharge.

You May Also Be Interested in

Nexperia USA Inc.
TVS DIODE 24VWM 70VC SOT23
Lowest to $0.1426
Littelfuse Inc.
TVS DIODE 15VWM 24.4VC SMB
Lowest to $0.1455
Vishay
TVS DIODE 41.4VC 9.7A DO214AC
Need more? Email Us
STMicroelectronics
TVS DIODE 24VWM 44.3VC SMA
Lowest to $0.1516
Diodes Incorporated
TVS DIODE 24VWM 38.9VC SMC
Lowest to $0.3042
SMC Diode Solutions
TVS DIODE 150VWM 243VC SMB
Lowest to $0.1287
Microsemi Corporation
TVS DIODE 75VWM 14SOIC / Clamp 12A (8/20µs) Ipp Tvs Diode Surface Mount 14-SOIC
Lowest to $1.9589
Vishay
TVS DIODE 15.3VWM 25.2VC DO204AC
Lowest to $0.2313
ON Semiconductor
TVS DIODE 8.5VWM 14.4VC SMC
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0084 $50.4200
125+ $0.8274 $103.4250
190+ $0.8015 $152.2850
260+ $0.7757 $201.6820
335+ $0.7498 $251.1830
450+ $0.6723 $302.5350
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 38,200 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess