EN
  • EN
  • DE

TVS3301DRBR

Part No TVS3301DRBR
Manufacturer Texas Instruments
Catalog TVS - Mixed Technology
Description TVS ARRAYS  /  
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>TVS - Mixed Technology
Mfr Texas Instruments
Package Tape & Reel
Voltage - Clamping 42.5V
Technology Mixed Technology
Applications General Purpose
Mounting SMD (SMT)
Package / Case 8-VDFN Exposed Pad
Supplier Device Package 8-SON (3x3)
Base Product Number TVS3301
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Other Names 296-53063-6,296-53063-1,296-53063-2
Standard Package 3,000
Win Source Part Number 1114570-TVS3301DRBR
Ultra Librarian 3D Model Ultra Librarian TVS3301DRBR CAD Model

Description

Introducing the Texas Instruments TVS3301DRBR

The TVS3301DRBR is a cutting-edge transient voltage suppression (TVS) diode from the renowned semiconductor manufacturer, Texas Instruments. This device is specifically designed to protect sensitive electronic equipment from voltage spikes and surges, ensuring the reliability and longevity of your systems.

Robust Protection

The TVS3301DRBR offers robust protection for your circuits, featuring a stand-off voltage of 33V and peak pulse power dissipation of 600W (10/1000µs waveform). This makes it ideal for safeguarding high-speed interfaces, such as Ethernet, USB, and other data lines, from harmful electrostatic discharge (ESD) events and lightning-induced transients.

Compact and Efficient Design

With its compact SMD package, the TVS3301DRBR is designed to be easily integrated into a variety of electronic systems without taking up significant board space. The small form factor is particularly beneficial for densely packed PCBs where space is at a premium. Its efficient design ensures minimal impact on signal integrity, making it suitable for use in high-speed data applications.

High Reliability

Reliability is at the core of the TVS3301DRBR's design. Texas Instruments' commitment to quality means this TVS diode meets stringent industry standards for performance under stress. It is capable of withstanding multiple ESD strikes without degradation, providing consistent protection throughout the lifespan of your product.

Easy Integration

Integrating the TVS3301DRBR into your design is straightforward, thanks to its compatibility with standard PCB manufacturing processes. The device is available in a tape and reel format, which simplifies the assembly process and is suitable for high-volume production environments.

Applications

This versatile TVS diode is suitable for a range of applications, including:

  • Consumer Electronics
  • Industrial Control Systems
  • Telecommunications Equipment
  • Portable Devices
  • Automotive Electronics

In conclusion, the TVS3301DRBR from Texas Instruments is a high-performance solution for protecting sensitive circuits from voltage transients. Its combination of compact size, high reliability, and efficient protection makes it an excellent choice for designers looking to enhance the durability and safety of their electronic products.

You May Also Be Interested in

Wurth Electronics Inc
TVS DEVICE TVS DIODE 60V 0402
Lowest to $0.2814
Wurth Electronics Inc
TVS DEVICE 180V 0402
Need more? Email Us
Wurth Electronics Inc
TVS DEVICE 60V 0603
Lowest to $0.2785
Littelfuse Inc.
TVS DEV MIXED 270V RADIAL LEAD
Need more? Email Us
Maxim Integrated
TVS DEVICE MIXED 40V 8SOIC
Lowest to $5.8172
Wurth Electronics Inc
TVS DEVICE TVS DIODE 60V 0402
Need more? Email Us
Maxim Integrated
TVS DEVICE MIXED 40V 18SOIC
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
EPCOS (TDK)
TVS DEVICE MIXED TECHNOLOGY 58V
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
85+ $0.5959 $50.6515
205+ $0.4890 $100.2450
320+ $0.4737 $151.5840
440+ $0.4584 $201.6960
565+ $0.4431 $250.3515
760+ $0.3973 $301.9480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 58,820 pieces
MOQ: 85 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess