EN
  • EN
  • DE

TIC206N

Part No TIC206N
Manufacturer Texas Instruments
Catalog TVS - Thyristors
Description Triacs TIC206N Texas Instrument 3 A 800 V Case: TO220
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1099298-TIC206N
Categories TVS - Thyristors
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TIC206N CAD Model

Description

The TIC206N is a high-performance, silicon-controlled rectifier (SCR) designed and manufactured by Texas Instruments. This robust semiconductor device is engineered to switch and control large amounts of AC power in a variety of applications, making it a vital component in the realm of power control electronics.

Key Features

  • High Surge Capability: The TIC206N is capable of handling high surge currents, making it suitable for applications that experience short bursts of high current.
  • Blocking Voltage: It offers a high blocking voltage capability, which is essential for applications that require a high breakdown voltage to prevent unwanted conduction.
  • On-State Current: The device is rated for a substantial on-state RMS current, ensuring reliable performance in high power applications.
  • Gate Trigger Current: It features a sensitive gate that triggers reliably with a low gate trigger current, allowing for easy control of the SCR.
  • Thermal Characteristics: The TIC206N is designed with excellent thermal properties, ensuring stable operation over a wide temperature range.

Applications

The versatile nature of the TIC206N allows it to be used in a wide array of applications, including but not limited to:

  • Motor control circuits
  • Lighting dimmer systems
  • Overvoltage crowbar protection
  • Heating control systems
  • Capacitive discharge ignition systems

Reliability and Quality

Texas Instruments is known for its commitment to quality and reliability, and the TIC206N is no exception. It is manufactured to meet stringent industry standards, ensuring long-term reliability and performance in your electronic designs.

Technical Specifications

Parameter Value Repetitive Peak Off-State Voltage 600V On-State RMS Current 4A Gate Trigger Current (Igt) 200µA Operating Junction Temperature Range -40°C to 110°C

With its robust design and comprehensive features, the TIC206N from Texas Instruments stands out as a reliable choice for designers and engineers looking to implement effective power control solutions in their electronic projects.

You May Also Be Interested in

Bourns Inc.
THYRISTOR 100V 30A
Lowest to $0.6537
ON Semiconductor
THYRISTOR 320V 80A SMB
Lowest to $0.2247
STMicroelectronics
TRISIL 68V BIDIRECT SMA
Need more? Email Us
Bourns Inc.
SINGLE BIDIRECTIONAL PROTECTOR
Need more? Email Us
Littelfuse Inc.
SIDACTOR 190V 150A DO214
Lowest to $0.5879
Littelfuse Inc.
THYRISTOR 130V 100A SMA
Need more? Email Us
STMicroelectronics
TRISIL 200V BIDIRECT SMA
Need more? Email Us
Littelfuse Inc.
SIDACTOR UNI 58V 400A DO214AA
Lowest to $0.9649
Littelfuse Inc.
THYRISTOR 190V 100A SMA
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess