EN
  • EN
  • DE

TWL1110PBSR

Part No TWL1110PBSR
Manufacturer Texas Instruments
Catalog Audio Special Purpose
Description IC V-B AUDIO PROCESSOR 32-TQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Audio Special Purpose
Mfr Texas Instruments
Series VBAP™
Package Bulk
Product Status Obsolete
Mounting Type Surface Mount
Package / Case 32-TQFP
Supplier Device Package 32-TQFP (5x5)
Base Product Number TWL111
Standard Package 1,000 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 383746-TWL1110PBSR
Ultra Librarian 3D Model Ultra Librarian TWL1110PBSR CAD Model

Description

The TWL1110PBSR is a cutting-edge semiconductor device designed and manufactured by the renowned Texas Instruments. This product is part of Texas Instruments' extensive portfolio of integrated circuits that cater to a wide range of applications, from industrial to consumer electronics. The TWL1110PBSR is known for its reliability, efficiency, and high-performance capabilities.

Key Features

  • High Integration: The TWL1110PBSR integrates multiple functions into a single chip, reducing the need for additional components and thus saving space and cost on the PCB (Printed Circuit Board).
  • Power Management: This device offers advanced power management features, ensuring efficient power distribution and conservation across the system, which is crucial for battery-powered devices.
  • Versatility: It is designed to support a broad range of voltages and is compatible with various microprocessors and microcontrollers, making it a versatile choice for designers.

Applications

The TWL1110PBSR is suitable for a variety of applications, including but not limited to:

  • Portable Electronics
  • Smartphones and Tablets
  • Wearable Technology
  • Medical Devices
  • Industrial Control Systems

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the TWL1110PBSR is no exception. It undergoes rigorous testing and quality assurance processes to ensure it meets the high standards expected by customers. Reliability is a hallmark of Texas Instruments' products, and this device is designed to perform consistently over its intended lifespan.

Environmental Considerations

Environmental sustainability is a key consideration in the design and production of the TWL1110PBSR. Texas Instruments strives to comply with international environmental standards, ensuring that their products are not only powerful and efficient but also environmentally responsible.

Overall, the TWL1110PBSR from Texas Instruments represents a blend of advanced technology, efficiency, and reliability, making it an excellent choice for developers and manufacturers looking to enhance their electronic designs.

You May Also Be Interested in

Texas Instruments
Lowest to $2.0045
Skyworks Solutions Inc.
IC LINE DRIVER 16SOIC
Need more? Email Us
Seiko Epson Corporation
IC VOICE PROCESSOR 48QFP
Need more? Email Us
Seiko Epson Corporation
IC VOICE PROCESSOR 48QFP12
Need more? Email Us
ON Semiconductor
IC AUDIO SGNL PROCESSOR 154WLCSP
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
IC VOLUME CONTROL 44QIPM
Need more? Email Us
MACOM Technology Solutions
ACCESS VOICE PROCESSOR
Need more? Email Us
MACOM Technology Solutions
ACCESS VOICE PROCESSOR
Need more? Email Us
MACOM Technology Solutions
ACCESS VOICE PROCESSOR
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.5285 $52.9275
35+ $2.8952 $101.3320
54+ $2.8048 $151.4592
74+ $2.7143 $200.8582
96+ $2.6238 $251.8848
128+ $2.3524 $301.1072
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess