EN
  • EN
  • DE

TWL6032A1B6YFFR

Part No TWL6032A1B6YFFR
Manufacturer Texas Instruments
Catalog PMIC - Power Management - Specialized
Description Fully Integrated Power Management with Power Path and Battery Charger | IC POWER MGMT 155DSBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tape and Reel
Applications Handheld/Mobile Devices, OMAP
Supply Current 20μA
Supply Voltage (V) 2.5V ~ 4.8V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 155-UFBGA, DSBGA
Supplier Device Package 155-DSBGA (5.21x5.36)
Family Part Number TWL6032
Manufacturer Pack Quantity 3,000
MSL Level 1 (Unlimited)
Win Source Part Number 1275073-TWL6032A1B6YFFR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TWL6032A1B6YFFR CAD Model

Description

Product Overview: TWL6032A1B6YFFR by Texas Instruments

The TWL6032A1B6YFFR is a highly integrated power management integrated circuit (PMIC) from Texas Instruments, designed to meet the demanding power requirements of modern portable and handheld devices. This advanced PMIC is part of the TWL603x family and is specifically engineered to provide a comprehensive power management solution for applications such as smartphones, tablets, and other multimedia devices.

Key Features

  • Multiple Power Outputs: The TWL6032A1B6YFFR includes a variety of power outputs, including multiple step-down converters, LDOs (Low Drop-Out regulators), and a boost converter to support a wide array of power needs within a single device.
  • Integrated Charger: It comes with an integrated battery charger that supports various battery chemistries, ensuring efficient and safe charging for your device's battery.
  • SmartReflex™ Technology: Incorporating Texas Instruments' SmartReflex technologies, this PMIC offers adaptive voltage scaling and power efficiency optimization, reducing overall power consumption.
  • Power Sequencing: The device provides programmable power sequencing to ensure the correct power-up and power-down order of system components for reliable operation.
  • Flexibility: It features I2C control for dynamic voltage management, allowing for fine-grained control over power settings to match the performance needs of the system.

Quality and Reliability

As with all Texas Instruments products, the TWL6032A1B6YFFR is built to meet high standards of quality and reliability. It is designed to withstand the rigors of everyday use in a variety of environments, ensuring consistent performance over the product's lifespan.

Applications

With its versatile power management capabilities, the TWL6032A1B6YFFR is suitable for a wide range of applications, including but not limited to:

  • Portable and handheld devices
  • Smartphones and tablets
  • Wireless communication devices
  • Personal digital assistants (PDAs)
  • Portable media players

The TWL6032A1B6YFFR from Texas Instruments represents a robust and efficient solution for modern power management challenges, offering designers a compact, feature-rich component that simplifies the development of power-sensitive portable devices.

You May Also Be Interested in

Richtek USA Inc.
USB TYPE-C PD CONTR WQFN-20
Lowest to $1.7462
Analog Devices Inc.
USB TYPE C CC/PD IC
Lowest to $5.9050
Texas Instruments
INTEGRATED POWER MANAGEMENT (PMI
Lowest to $2.7650
X-Powers
QFN-52-EP(6x6) Power Management - Specialized RoHS
Lowest to $1.4553
Analog Devices Inc.
AUTOMOTIVE SPI TO UART BRIDGE MO
Lowest to $1.7463
Microchip Technology
IC ULTRASOUND PULSER 64VQFN
Lowest to $58.9399
Texas Instruments
USB TYPE-C AND USB POWER DELIVER
Lowest to $5.8209
NXP / Nexperia
HTSSOP-32 Power Management - Specialized RoHS
Lowest to $7.2762
Rockchip
QFN-68-EP(7x7) Power Management - Specialized RoHS
Lowest to $2.3284

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess