EN
  • EN
  • DE

TWL6032A2B7YFFT

Part No TWL6032A2B7YFFT
Manufacturer Texas Instruments
Catalog PMIC - Power Management - Specialized
Description IC POWER/BATT MGMT 155DSBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Applications Handheld/Mobile Devices, OMAP
Operating Supply Current 20μA
Supply Voltage - Operating 2.5 V to 4.8 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 155-DSBGA (5.21x5.36)
Win Source Part Number 1114967-TWL6032A2B7YFFT
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TWL6032A2B7YFFT CAD Model

Description

Introducing the TWL6032A2B7YFFT Integrated Power Management IC from Texas Instruments

The TWL6032A2B7YFFT is a sophisticated power management integrated circuit (PMIC) designed by Texas Instruments (TI) to meet the rigorous demands of modern portable and handheld electronics. This highly integrated solution is tailored to streamline power management across multiple subsystems, enhancing overall performance and power efficiency.

At the heart of the TWL6032A2B7YFFT lies an array of features that make it an ideal choice for designers looking to optimize their system power architecture. The device incorporates a multi-channel buck converter, a boost converter, and multiple linear regulators. These components work in unison to provide stable and efficient power delivery to the processor, memory, and peripheral devices.

One of the key advantages of the TWL6032A2B7YFFT is its ability to support a wide input voltage range, which makes it versatile for various applications. The PMIC also boasts excellent transient response and power supply rejection ratio (PSRR), ensuring that sensitive components receive a clean and stable voltage supply even under dynamic load conditions.

The TWL6032A2B7YFFT is designed with system integration in mind, featuring programmable voltage settings and sequencing options that can be configured to match specific system requirements. This level of customization allows for optimized power ramp-up and ramp-down sequences, which can help prolong battery life and reduce system power consumption.

Additionally, the device includes an I2C interface for advanced control and monitoring capabilities. This allows for real-time adjustments to power settings and provides valuable diagnostic information that can aid in system troubleshooting and performance optimization.

Safety and reliability are paramount for TI, and the TWL6032A2B7YFFT includes a suite of protection features such as over-voltage, under-voltage, over-current, and thermal shutdown. These protective measures ensure the longevity and stability of the end application under various operating conditions.

With its compact footprint, the TWL6032A2B7YFFT is especially suited for space-constrained applications. Whether it’s smartphones, tablets, or other portable devices, this PMIC from Texas Instruments is an excellent choice for designers seeking to enhance their product's power management system.

You May Also Be Interested in

Texas Instruments
AUTOMOTIVE MULTI-RAIL POWER SUPP
Lowest to $17.5766
Analog Devices Inc.
DUAL LDO WITH I2C FOR PHANTOM AN
Lowest to $2.0956
EM Microelectronic
POWER MANAGEMENT CONTROLLER WITH
Lowest to $6.4350
Maxim Integrated
QFN-20(3.5x3.5) Power Management - Specialized RoHS
Lowest to $8.1493
Microchip Technology
IC ULTRASOUND DRIVER 56VQFN
Lowest to $0.6145
Analog Devices Inc.
25V SPAN, 800MA DEVICE POWER SUP
Lowest to $61.7745
Texas Instruments
INTEGRATED POWER MANAGEMENT (PMI
Lowest to $2.7650
NXP / Nexperia
HTSSOP-32 Power Management - Specialized RoHS
Lowest to $7.2762
Analog Devices Inc.
AUTOMOTIVE SPI TO UART BRIDGE MO
Lowest to $1.7463

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.8571 $59.4284
9+ $12.1905 $109.7145
13+ $11.8095 $153.5235
18+ $11.4286 $205.7148
23+ $11.0476 $254.0948
31+ $9.9048 $307.0488
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,300 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess