EN
  • EN
  • DE

TY5535

Part No TY5535
Manufacturer Texas Instruments
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 384051-TY5535
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TY5535 CAD Model

Description

The Texas Instruments TY5535 is a state-of-the-art integrated circuit designed for high-performance applications across a wide range of industries. This versatile product is a testament to Texas Instruments' commitment to innovation and quality, offering a robust solution for engineers and designers looking to enhance their systems with top-tier technology.

Key Features

  • High Precision: The TY5535 is engineered to deliver precise operations, ensuring accurate signal processing and control in critical applications.
  • Low Power Consumption: This device is optimized for low power usage, making it ideal for battery-powered or energy-efficient systems.
  • Advanced Connectivity: Featuring multiple communication interfaces, the TY5535 provides seamless integration with other components and systems.
  • Durable Design: Built to withstand harsh conditions, the TY5535 operates reliably in extreme temperatures and environments.

Applications

The TY5535 from Texas Instruments is suitable for a variety of applications, including but not limited to:

  • Automotive systems
  • Industrial automation and control
  • Telecommunication infrastructure
  • Consumer electronics
  • Medical devices

Technical Specifications

Parameter Specification
Supply Voltage Specified range (e.g., 2.7V to 5.5V)
Operating Temperature Specified range (e.g., -40°C to 85°C)
Package Type Industry-standard packaging (e.g., QFN, TSSOP)
Interface I2C, SPI, UART, etc.

With its balance of performance, power efficiency, and durability, the Texas Instruments TY5535 is an excellent choice for designers seeking a reliable component that can drive their products to new heights of innovation and functionality.

You May Also Be Interested in

IXYS
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
ON Semiconductor
Need more? Email Us
Atmel
4 CHANNEL LASER DRIVER WITH RF OSCILLATOR
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $856.6312
Toshiba Semiconductor and Storage
Need more? Email Us
IXYS
Need more? Email Us
IXYS
Need more? Email Us
ON Semiconductor
Lowest to $35.9690

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess