The Texas Instruments UA78L05CDRG4 is a fixed-voltage integrated circuit voltage regulator designed to offer a steady 5 volts output from a wider range of input voltages. This component is part of the 78L05 series, which is renowned for its reliability and consistency in providing a stable power supply for electronic devices.
Key Features
- Output Voltage: Precisely regulated 5V output, ideal for TTL (Transistor-Transistor Logic) and other 5V logic devices.
- Output Current: Capable of delivering up to 100mA of output current, suitable for small-scale applications.
- Input Voltage Range: Can operate over a wide input voltage range from 7V to 20V, providing flexibility in various power supply scenarios.
- Thermal Overload Protection: Equipped with internal thermal overload protection that safeguards the device from damage due to excessive heat.
- Short Circuit Protection: Features built-in short circuit protection to ensure stability and long-term reliability of both the regulator and the connected components.
- Package Type: Comes in a small-outline integrated circuit (SOIC) package, making it suitable for space-constrained applications.
Applications
The UA78L05CDRG4 is versatile and can be used in a variety of electronic circuits. Common applications include:
- Power supplies for small digital systems
- Peripheral power for microcontrollers
- Linear power regulators in battery-powered devices
- Reference voltage sources
Quality and Reliability
Texas Instruments is known for its commitment to quality, and the UA78L05CDRG4 is no exception. Manufactured with the highest standards, it ensures consistent performance and durability for both industrial and consumer applications. Whether you're designing a simple power supply or integrating it into a complex system, the UA78L05CDRG4 provides a straightforward, reliable solution for your voltage regulation needs.