EN
  • EN
  • DE

UA78M24CKTPR

Part No UA78M24CKTPR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description POSITIVE - VOLTAGE REGULATOR / Linear Voltage Regulator IC Output
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Mfr Texas Instruments
Series *
Package Bulk
Product Status Obsolete
Base Product Number UA78M
Standard Package 1
MSL Level 1 (Unlimited)
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 1342390-UA78M24CKTPR
Ultra Librarian 3D Model Ultra Librarian UA78M24CKTPR CAD Model

Description

The Texas Instruments UA78M24CKTPR is a fixed-voltage integrated circuit voltage regulator designed to offer thermal and current limit protections, making it a reliable solution for a wide range of applications. This regulator can deliver up to 500mA of output current with a fixed output voltage of 24V. It is well-suited for applications that require a stable voltage supply, such as in power supplies for operational amplifiers, digital panels, and various other electronic devices.

Key Features

  • Fixed Output Voltage: Delivers a steady 24V output, which is ideal for systems that require a consistent voltage level.
  • Output Current: Capable of providing up to 500mA of output current, sufficient for a multitude of low-power applications.
  • Thermal Protection: Integrated thermal shutdown feature ensures the device operates within safe temperature limits, enhancing its reliability and longevity.
  • Current Limiting: Built-in current limit protection helps prevent damage to the voltage regulator and the load in case of a fault condition or an overload.
  • Package Type: Available in a TO-252 (DPAK) surface-mount package, which allows for efficient space utilization on printed circuit boards.

Applications

The UA78M24CKTPR is versatile and can be used in various electronic circuits and products, including:

  • Power supplies for analog circuits
  • Post-regulation for switching supplies
  • Microcontroller power supply
  • Linear power supplies
  • Instrumentation and control systems

Quality and Reliability

As with all Texas Instruments products, the UA78M24CKTPR voltage regulator is manufactured to high standards, ensuring exceptional quality and reliability for your electronic projects. With its robust feature set and proven performance, this voltage regulator from Texas Instruments stands as a top choice for professionals and hobbyists alike seeking a dependable power management solution.

You May Also Be Interested in

Texas Instruments
IC REG LDO 3.3V 3A DDPAK
Lowest to $3.9770
Microchip Technology
IC REG LDO 2.5V 10MA TSOT23-5
Lowest to $1.0589
ON Semiconductor
IC REG LDO 10V 0.1A 8SOIC
Lowest to $2.1298
Linear Technology
IC REG LDO 5V 0.3A 8SOIC
Lowest to $11.6418
Texas Instruments
IC REG LDO 1.8V 1.5A DDPAK
Lowest to $3.1315
STMicroelectronics
IC REG LDO 6V 0.1A 8SO
Need more? Email Us
Panasonic
Need more? Email Us
Intersil
IC REG LDO 1.8V 0.15A SC70-5
Need more? Email Us
Texas Instruments
LP5951 Micropower, 150mA Low-Dropout CMOS Voltage Regulator | IC REG LINEAR 1.5V 150MA SC70-5
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess