EN
  • EN
  • DE

UC1526AL883B

Part No UC1526AL883B
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description UC1526A REGULATING PULSE WIDTH M / Push-Pull Regulator Positive and Negative Output Step-Up/Step-Down DC-DC Controller IC 20-LCCC (8.89x8.89)
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Controllers
Mfr Texas Instruments
Package Bulk
Output Type Transistor Driver
Function Step-Up/Step-Down
Output Configuration Positive and Negative
Topology Push-Pull
Number of Outputs 2
Output Phases 1
Supply Voltage - Operating 7V ~ 35V
Frequency - Switching 1Hz ~ 600kHz
Duty Cycle (Max) 49%
Synchronous Rectifier Yes
Clock Sync Yes
Control Features Enable, Frequency Control, Reset, Soft Start
Temperature Range - Operating -55°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 20-CLCC
Supplier Device Package 20-LCCC (8.89x8.89)
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names TEXTISUC1526AL883B,2156-UC1526AL883B
Standard Package 1
Win Source Part Number 1212802-UC1526AL883B
Ultra Librarian 3D Model Ultra Librarian UC1526AL883B CAD Model

Description

The UC1526AL883B, manufactured by Texas Instruments, is a high-performance pulse width modulator (PWM) controller that has been designed with advanced features to cater to a wide range of power supply applications. This integrated circuit is particularly well-suited for the development of both off-line and DC-to-DC converter circuits, providing designers with a flexible and reliable component for their power management solutions.

Key Features

  • Adjustable Output Control: The UC1526AL883B offers an adjustable duty cycle range, providing precise control over the output voltage and current levels.
  • Dual-Channel Operation: This device supports dual-channel operation, enabling the control of two separate outputs simultaneously, which is ideal for complex power supply designs.
  • High-Frequency Operation: With the capability to operate at high frequencies, the UC1526AL883B ensures efficient power conversion, reducing the size of passive components and improving overall power supply performance.
  • Under-Voltage Lockout (UVLO): The built-in UVLO feature protects the circuit by ensuring that the PWM controller operates only when the supply voltage is within an acceptable range.
  • Soft-Start Capability: The soft-start function minimizes inrush current during startup, enhancing the longevity and reliability of the power supply.

Applications

The versatility of the UC1526AL883B makes it suitable for a diverse array of applications, including:

  • Switching power supplies
  • DC-to-DC converters
  • Motor control systems
  • Uninterruptible power supplies (UPS)
  • Power factor correction modules

Quality and Reliability

As a product from Texas Instruments, a leader in semiconductor solutions, the UC1526AL883B is built to meet high-quality standards. The device is offered in a military-grade package, ensuring its performance in even the most demanding environments. This makes it an ideal choice for applications requiring robust and durable components.

For designers and engineers looking for a high-quality PWM controller that combines functionality with reliability, the UC1526AL883B from Texas Instruments is an excellent choice that promises to deliver superior performance in a wide range of power management applications.

You May Also Be Interested in

Texas Instruments
Need more? Email Us
Renesas Electronics America
IC REG CTRLR MULT TOPOLOGY 8SOIC
Lowest to $29.3234
Altera
IC REG CTRLR BUCK 40QFN
Need more? Email Us
Texas Instruments
IC REG CTRLR MULT TOP 14SOIC
Need more? Email Us
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Lowest to $2.2993
Rohm Semiconductor
IC REG CTRLR BUCK 20VQFN
Lowest to $1.5927
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Microchip Technology
IC REG CTRLR SEPIC 20TSSOP
Need more? Email Us
Microchip Technology
IC REG CTRLR SEPIC 20SSOP
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess