EN
  • EN
  • DE

UC1825L883B DM: 5962-87681012A

Part No UC1825L883B DM: 5962-87681012A
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description HIGH SPEED PWM CONTROLLER 20-LCC / Regulator Output DC-DC Controller IC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Base Product Number UC1825
Standard Package 1 pcs
Moisture Sensitivity Level (MSL) Vendor Undefined
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1025084-UC1825L883B DM: 5962-87681012A
Ultra Librarian 3D Model Ultra Librarian UC1825L883B DM: 5962-87681012A CAD Model

Description

The UC1825L883B DM: 5962-87681012A is a high-quality, military-grade product from Texas Instruments, renowned for its reliability and performance in demanding environments. This component belongs to a family of high-speed pulse-width-modulation (PWM) controllers that are designed to offer precise voltage regulation and power management solutions for a wide range of applications.

Key Features

  • High Performance: With its robust design, the UC1825L883B is capable of delivering exceptional performance even under the rigorous conditions typical in military and aerospace applications.
  • Flexibility: The device offers a high degree of flexibility with features such as programmable duty cycle, frequency, and soft start functions, making it adaptable to various system requirements.
  • Durability: Built to meet stringent military specifications (MIL-STD), this controller ensures long-term durability and stable operation in extreme temperatures and other harsh environmental conditions.
  • Voltage Control: It provides accurate voltage control, which is critical in sensitive electronic equipment, ensuring the safety and reliability of the system it is used in.
  • Efficiency: The UC1825L883B is designed for high efficiency, helping to reduce power consumption and heat generation within electronic systems.

Applications

The UC1825L883B DM: 5962-87681012A is ideal for a variety of high-demand applications, including:

  • Avionics and aerospace systems
  • Military communication equipment
  • Missile and radar systems
  • Spacecraft power supply systems
  • High-reliability industrial applications

Technical Specifications

Some of the technical specifications for the UC1825L883B include:

  • Operating Temperature Range: Specified by MIL-STD
  • Input Voltage Range: Defined by specific application requirements
  • Output Voltage Range: Adjustable based on external components
  • Switching Frequency: Programmable to suit application needs

In conclusion, the UC1825L883B DM: 5962-87681012A from Texas Instruments is a top-tier PWM controller that offers the precision, durability, and flexibility required for the most challenging and critical applications.

You May Also Be Interested in

Intersil
SWITCHING CONTROLLER, CURRENT/VO
Need more? Email Us
Renesas Electronics America
IC REG CTRLR BOOST/FLYBK 16SOIC
Need more? Email Us
Texas Instruments
IC REG CTRLR BUCK PMBUS 48VQFN
Need more? Email Us
Renesas Electronics America
IC REG CTRLR MULT TOP 20SSOP
Need more? Email Us
Texas Instruments
UC2875-EP ENHANCED PRODUCT PHASE
Need more? Email Us
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Need more? Email Us
Maxim Integrated
IC REG CTRLR MULT TOPOLOGY 8SOIC
Need more? Email Us
Renesas Electronics America
IC REG CTRLR MULT TOPOLOGY 8SOIC
Lowest to $29.3234
Intersil
SWITCHING CONTROLLER
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $104.8873 $104.8873
2+ $101.5038 $203.0076
3+ $98.1204 $294.3612
4+ $87.9700 $351.8800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess