EN
  • EN
  • DE

UC1833J

Part No UC1833J
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description Precision Low Dropout Linear Controllers 8-CDIP -55 to 125
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package CDIP
Lead Free Contains Lead
Number of Pins 8
RoHS Compliant
Win Source Part Number 1022582-UC1833J
Categories PMIC - Voltage Regulators - Linear
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian UC1833J CAD Model

Description

The Texas Instruments UC1833J is a robust and versatile controller integrated circuit (IC) designed for power supply applications. This high-performance component is engineered to provide reliable and efficient control for a variety of power management systems. The UC1833J is part of Texas Instruments' extensive range of power management solutions and stands out for its adaptability and precision in controlling power supply operations.

Key Features

  • High Current Output Drive: The UC1833J is capable of delivering high current outputs, making it suitable for driving large power stages in power supply systems.
  • Wide Operating Range: This IC operates over a broad voltage range, ensuring compatibility with various types of power systems and applications.
  • Adjustable Duty Cycle: The adjustable duty cycle feature allows for precise control over the power output, enhancing the efficiency of the power supply unit.
  • Protection Features: It includes several protection mechanisms such as over-current protection, thermal shutdown, and under-voltage lockout, safeguarding the system against potential damage.

Applications

The UC1833J is suitable for use in a wide array of applications, including:

  • Switching power supplies
  • DC-DC converters
  • Motor control systems
  • Uninterruptible power supplies (UPS)
  • Power inverters

Technical Specifications

The UC1833J boasts impressive technical specifications:

  • Input Voltage Range: The device supports a wide input voltage range, accommodating various power supply designs.
  • Output Drive Capability: High current output drive is suitable for demanding applications.
  • Temperature Range: The IC is designed to operate reliably over a wide temperature range, making it suitable for industrial environments.

Quality and Reliability

As with all Texas Instruments products, the UC1833J is manufactured to the highest quality standards. The IC undergoes rigorous testing to ensure reliability and performance under a variety of conditions. Customers can trust the UC1833J for their critical power management needs, benefiting from Texas Instruments' commitment to excellence in engineering and manufacturing.

You May Also Be Interested in

Microchip Technology
IC REG LINEAR 1.8V 1A SOT-223-3
Need more? Email Us
Toshiba Semiconductor and Storage
LDO REG IOUT: 300MA VIN: 6V VOUT
Lowest to $0.2424
Renesas Electronics America
IC REG LINEAR POS ADJ 14-HTSSOP
Lowest to $0.9710
ABLIC U.S.A. Inc.
IC REG LINEAR 3V 150MA SOT23-5
Need more? Email Us
Texas Instruments
300MA 40V 1.8A IQ LOW-DROPOUT LI
Lowest to $0.2969
Infineon Technologies
IC REG LIN POS ADJ PG-SSOP-14-EP
Need more? Email Us
Richtek USA Inc.
IC REG LINEAR POS ADJ 1A 8SOP
Lowest to $1.3971
MaxLinear Inc
IC REG LINEAR 5V 800MA SOT-223-3
Need more? Email Us
Torex Semiconductor Ltd
IC REG LINEAR 1.15V 500MA SOT-25
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess