EN
  • EN
  • DE

UC1836J

Part No UC1836J
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear Regulator Controllers
Description HIGH EFFICIENCY REGULATOR CONTRO / Linear Regulator Controller IC Output
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear Regulator Controllers
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Standard Package 1 pcs
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 692949-UC1836J
Ultra Librarian 3D Model Ultra Librarian UC1836J CAD Model

Description

The UC1836J from Texas Instruments is a robust and versatile family of control devices that are designed to cater to a wide range of power supply applications. This device is particularly well-suited for switch mode power supplies, providing the necessary control functions to ensure efficient and reliable operation.

Key Features

  • High-Performance PWM Controller: The UC1836J offers precise pulse-width modulation control, which is essential for managing the power stages in switch mode power supplies.
  • Wide Operating Range: It can operate over a broad voltage range, making it suitable for various applications that require different power levels.
  • Programmable Output: Users can program the output turn-on and turn-off thresholds, allowing for customized performance tailored to specific requirements.
  • Protection Features: The device includes built-in under-voltage lockout and over-current protection, safeguarding the power supply and connected components from potential damage.

Applications

The UC1836J is ideal for use in:

  • Off-line power supplies
  • DC-DC converters
  • Forward and flyback regulators
  • Motor control circuits

Quality and Reliability

As with all Texas Instruments products, the UC1836J is designed to meet high standards of quality and reliability. It is built to withstand the rigors of industrial environments, ensuring consistent performance over time.

Package and Availability

The UC1836J is available in a ceramic DIP (Dual In-line Package), which is known for its durability and thermal performance. This packaging is suitable for high-reliability applications and environments where temperature extremes are common.

For those looking to incorporate the UC1836J into their power supply designs, Texas Instruments provides comprehensive technical support, including datasheets, reference designs, and application notes to facilitate the design process and help engineers leverage the full potential of this PWM controller.

You May Also Be Interested in

Diodes Incorporated
IC REG CTRLR SGL POS ADJ
Lowest to $0.2021
ON Semiconductor
Dual Linear Controller for High Current Voltage Regulation
Lowest to $0.5821
Rohm Semiconductor
IC REG CTRLR SGL 1.2V 8MSOP
Lowest to $0.9951
Rochester Electronics
HIGH EFFICIENCY REG CONTROLLER,
Need more? Email Us
Texas Instruments
High Efficiency Regulator Controller
Need more? Email Us
Microchip Technology
IC REG CTRLR SGL 1.8V SOT23-6
Need more? Email Us
Microchip Technology
IC LNR REG CTRLR 1OUT 10MLF
Need more? Email Us
Texas Instruments
IC REG CTRLR SGL POS ADJ 8-SOIC
Lowest to $14.7667
Microchip Technology
LDO Cntrlr REG Adjustable 1V 10-Pin MSOP T/R / IC REG CTRLR SGL POS ADJ 10-MSOP
Lowest to $1.2044

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $64.9933 $64.9933
2+ $53.3279 $106.6558
3+ $51.6614 $154.9842
5+ $49.9949 $249.9745
6+ $48.3284 $289.9704
7+ $43.3289 $303.3023
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess