EN
  • EN
  • DE

UC1845AMDREPG4

Part No UC1845AMDREPG4
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR MULT TOPOLOGY 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Type Transistor Driver
Purpose Step-Up, Step-Up/Step-Down
Topology Boost, Flyback, Forward Converter
Number of Outputs 1
Output Phases 1
Supply Voltage - Operating 7.6 V to 30 V
Frequency - Switching 500kHz
Duty Cycle (Max) 48%
Synchronous Rectifier No
Clock Sync No
Control Features Frequency Control
Temperature Range - Operating -55°C to 125°C (TA)
Case / Package 8-SOIC
Win Source Part Number 1115277-UC1845AMDREPG4
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Signal Processing, Sensing & Instrumentation
Ultra Librarian 3D Model Ultra Librarian UC1845AMDREPG4 CAD Model

Description

Product Overview: UC1845AMDREPG4 from Texas Instruments

The UC1845AMDREPG4 is a high-performance current mode PWM controller from Texas Instruments, designed to offer reliable and efficient power management solutions. This advanced integrated circuit (IC) is engineered to cater to a wide array of applications, including power supplies, DC-DC converters, and battery chargers. With its robust feature set and flexible design, the UC1845AMDREPG4 is an ideal choice for engineers looking to develop power systems with stringent performance requirements.

Key Features

  • Current Mode Control: The UC1845AMDREPG4 utilizes current mode control to provide fast transient response and excellent loop stability.
  • Wide Operating Range: This controller operates at a voltage range that accommodates various applications, ensuring versatility in its use.
  • Adjustable Output: Users can adjust the output voltage and frequency, allowing for precise control over power supply specifications.
  • High Efficiency: Designed to maximize power efficiency, this IC reduces power loss and improves overall system performance.
  • Protection Features: It includes multiple protection features such as under-voltage lockout, over-current protection, and thermal shutdown, safeguarding the system against potential damage.

Applications

The UC1845AMDREPG4 is suited for a variety of applications that require reliable and efficient power control. Its versatility makes it an excellent choice for:

  • Switching power supplies
  • DC to DC converters
  • Off-line converters
  • AC to DC adapters and chargers

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the UC1845AMDREPG4 is no exception. Manufactured with precision and subjected to rigorous testing, this PWM controller meets the highest industry standards. It is designed to deliver consistent performance even under challenging conditions, ensuring long-term reliability for critical applications.

For detailed technical specifications, application notes, and support documentation, engineers and designers are encouraged to visit the Texas Instruments website or contact their support team for comprehensive guidance on integrating the UC1845AMDREPG4 into their designs.

You May Also Be Interested in

Texas Instruments
PWR MGMT SWITCHING REGULATOR
Lowest to $1.1880
Analog Devices Inc.
IC REG CTRLR BUCK 20TSSOP
Need more? Email Us
Texas Instruments
Lowest to $4.0465
Monolithic Power Systems Inc.
BOOST PWM CONTROLLER WITH PROGRA
Lowest to $0.5896
Texas Instruments
IC REG CTRLR BUCK 24TSSOP
Lowest to $5.2389
Monolithic Power Systems Inc.
IC REG BUCK-BOOST
Lowest to $10.3636
Texas Instruments
HALF-BRIDGE PWM CONTROLLER WITH
Lowest to $4.7872
Maxim Integrated
IC REG CTRLR BUCK 28TSSOP
Need more? Email Us
Analog Devices Inc.
SWITCHING VOLTAGE REGULATORS 100
Lowest to $6.1790

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess