EN
  • EN
  • DE

UC1845J

Part No UC1845J
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description Current Mode PWM Controller
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - DC DC Switching Controllers
Manufacturer Texas Instruments
Win Source Part Number 398136-UC1845J
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UC1845J CAD Model

Description

The Texas Instruments UC1845J is a versatile and robust current mode pulse width modulation (PWM) controller designed for a wide range of power supply applications. This integrated circuit is engineered to provide reliable and efficient control for DC-DC converters, switch-mode power supplies, and other power conversion systems.

Key Features

  • Adjustable Output Voltage: The UC1845J allows for precise control over the output voltage, ensuring compatibility with a variety of devices and requirements.
  • High-Frequency Operation: Capable of operating at high frequencies, which enables the use of smaller external components, resulting in a compact and cost-effective power supply design.
  • Current Mode Control: Provides improved transient response, simplified loop compensation, and inherent pulse-by-pulse current limiting, enhancing the overall performance and reliability of the power supply.
  • Trimmed Oscillator Discharge Current: Ensures stable and accurate frequency control over temperature and power supply variations.
  • Under-Voltage Lockout (UVLO): Both startup and operating power supply voltage levels are precision-trimmed for accurate system operation.
  • Soft-Start Functionality: Gradually increases the duty cycle to reduce stress on the power supply during startup, which can extend the life of the system.

Applications

The UC1845J is ideal for a range of applications, including:

  • Off-line power supplies
  • DC-DC converters
  • Forward and flyback regulators
  • Motor control systems

Quality and Reliability

As with all Texas Instruments products, the UC1845J is manufactured to the highest quality standards, ensuring reliable operation even under the most demanding conditions. Its extended temperature range and robust design make it suitable for industrial and commercial applications where performance and durability are critical.

Conclusion

The UC1845J PWM controller from Texas Instruments is a high-performance solution for power supply design, offering flexibility, efficiency, and reliability. With its comprehensive feature set and robust construction, it is an excellent choice for engineers and designers looking to create high-quality power systems.

You May Also Be Interested in

Texas Instruments
IC REG CTRLR BST FLYBK CM 14SOIC
Need more? Email Us
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Need more? Email Us
Intersil
SWITCHING CONTROLLER, CURRENT/VO
Need more? Email Us
National Semiconductor (TI)
LM2647 DUAL SYNCHRONOUS BUCK REG
Need more? Email Us
Renesas Electronics America
IC REG CTRLR BOOST/FLYBK 16SOIC
Need more? Email Us
Microchip Technology
IC REG CTRLR SEPIC 20TSSOP
Need more? Email Us
Power Integrations
IC REG CTRLR MULT TOP ESIP-16F
Lowest to $11.9350
Microchip Technology
IC REG CTRLR MULT TOPOLOGY 8DFN
Need more? Email Us
Texas Instruments
TL594 PWM CONTROLLER
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1371

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $31.8896 $63.7792
4+ $26.1659 $104.6636
6+ $25.3482 $152.0892
9+ $24.5305 $220.7745
11+ $23.7128 $260.8408
15+ $21.2598 $318.8970
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,700 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess