EN
  • EN
  • DE

UC1903L/883B

Part No UC1903L/883B
Manufacturer Texas Instruments
Catalog PMIC - Supervisors
Description Processor Supervisor Adj 4 Active Low/Open Drain 20-Pin CLLCC Tube
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Height 2.03 mm
Lead Free Contains Lead
Length 8.89 mm
Maximum Operating Temperature 125 °C
Max Power Dissipation 1 W
Max Supply Current 15 mA
Max Supply Voltage 40 V
Min Operating Temperature -55 °C
Min Supply Voltage 8 V
Number of Pins 20
Power Dissipation 1 W
Quiescent Current 7 mA
Radiation Hardening No
RoHS Compliant
Schedule B 8542390000
Thickness 1.83 mm
Watchdog Timer No
Width 8.89 mm
Win Source Part Number 1029744-UC1903L/883B
Categories PMIC - Supervisors
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian UC1903L/883B CAD Model

Description

The UC1903L/883B is a high-performance integrated circuit designed by Texas Instruments, renowned for its robustness and reliability in demanding applications. This versatile component is engineered to meet the stringent requirements of military-grade specifications, ensuring operation under extreme conditions.

Key Features

  • Military Standard Compliance: The UC1903L/883B complies with the MIL-STD-883B standard, which guarantees its performance in military and aerospace applications.
  • Voltage Control: It features precise voltage control capabilities, which are critical for power supply regulation in sensitive electronic systems.
  • Frequency Control: The device offers frequency control that allows for the adjustment and stabilization of the oscillator frequency, making it ideal for timing-sensitive applications.
  • High Current Drive: With its ability to handle high current levels, this IC can drive larger loads, making it suitable for a range of power applications.
  • Low Power Consumption: Designed for efficiency, the UC1903L/883B operates with low power consumption, thereby reducing the thermal footprint and enhancing system longevity.
  • Durable Construction: The construction of the UC1903L/883B is rugged, providing enhanced durability and resistance to mechanical stress and harsh environmental conditions.

Applications

The UC1903L/883B is particularly well-suited for use in high-reliability systems where failure is not an option. Its applications span various sectors including:

  • Defense and Aerospace Systems
  • Navigation and Communication Equipment
  • Satellite and Spacecraft Electronics
  • High-Performance Computing
  • Power Supply Modules

Technical Specifications

The UC1903L/883B is packaged in a durable casing that shields it from environmental hazards. Its technical specifications include a wide operating temperature range and the ability to withstand significant voltage and current levels, ensuring reliable performance under a variety of electrical conditions.

Conclusion

In conclusion, the UC1903L/883B from Texas Instruments is a highly reliable, military-standard compliant integrated circuit that offers exceptional performance in voltage and frequency control. With its high current drive and low power consumption, it is an excellent choice for mission-critical applications in defense, aerospace, and other high-reliability sectors.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Lowest to $0.4990
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Lowest to $0.1640
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Need more? Email Us
Microchip Technology
MICROPROCESSOR SUPERVISORY CIRCU / Supervisor Push-Pull, Totem Pole 1 Channel 8-SOIC
Lowest to $0.8228
Sipex Corporation
IC SUPERVISOR MPU / Supervisor Channel
Lowest to $12.2961
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Lowest to $0.3897
Microchip Technology
IC SUPERVISOR 1 CHANNEL 8SOIC
Lowest to $1.0962
Micrel
IC SUPERVISOR DUAL LOW VOLTAGE
Need more? Email Us
Texas Instruments
IC SUPERVISOR PWR SUP SUPPORT / Supervisor Channel
Lowest to $5.2440

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $72.1805 $72.1805
2+ $69.9249 $139.8498
3+ $67.6692 $203.0076
4+ $65.4136 $261.6544
6+ $58.6467 $351.8802
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 497 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess