EN
  • EN
  • DE
  • IT

UC2524DWTR

Part No UC2524DWTR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR MULT TOP 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Obsolete(EOL)
Output Type Transistor Driver
Purpose Step-Up, Step-Up/Step-Down
Topology Boost, Flyback, Forward Converter, Full-Bridge, Half-Bridge, Push-Pull
Number of Outputs 2
Output Phases 1
Supply Voltage - Operating 8 V to 40 V
Frequency - Switching 300kHz
Duty Cycle (Max) 45%
Synchronous Rectifier No
Clock Sync No
Control Features Current Limit, Enable, Frequency Control, Ramp
Temperature Range - Operating -25°C to 85°C (TA)
Case / Package 16-SOIC
Win Source Part Number 1115282-UC2524DWTR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UC2524DWTR CAD Model

Description

Introducing the UC2524DWTR from Texas Instruments

The UC2524DWTR is a sophisticated and versatile PWM (Pulse Width Modulation) controller designed by Texas Instruments, a leader in semiconductor technology. This advanced integrated circuit is engineered to provide reliable and efficient power management solutions for a wide range of applications. The UC2524DWTR is part of the UC2524 series, which is renowned for its performance in controlling and regulating power supplies.

Key Features

  • Adjustable Output Control: The device offers an adjustable output range, enabling it to cater to various voltage requirements for different applications.
  • Wide Operating Range: It operates within a broad temperature range, ensuring stability and reliability across different working conditions.
  • High-Frequency Operation: The UC2524DWTR is capable of high-frequency operation, which allows for smaller size components, leading to more compact and efficient power supply designs.
  • Dual Output Drive Stages: The controller features dual output drive stages that are capable of directly driving power MOSFETs, which simplifies the design and reduces external component count.
  • Current Limiting: It includes an over-current protection feature that helps to safeguard the power supply and the load from excessive currents.
  • Soft Start Functionality: The soft start function prevents inrush current at startup, contributing to the longevity of the power supply and the end application.

Applications

The UC2524DWTR is suited for a variety of applications, including but not limited to:

  • DC to DC converters
  • AC to DC power supplies
  • Off-line power supplies
  • Switching power supplies
  • Motor control circuits

Package and Availability

The device is available in a surface-mount package, specifically in a SOIC-16 (DW) package, denoted by the suffix 'DWTR' indicating tape and reel packaging for automated assembly processes. This packaging ensures that the UC2524DWTR is ready for integration into a wide range of electronic assemblies, providing designers with a highly adaptable solution for their power management needs.

With its combination of flexibility, efficiency, and reliability, the UC2524DWTR from Texas Instruments is an excellent choice for developers looking to enhance the performance of their power management systems.

You May Also Be Interested in

Richtek USA Inc.
IC REG CTRLR VID 1OUT WQFN-32 / Buck Regulator Positive Output Step-Down DC-DC Controller IC 32-WQFN (5x5)
Lowest to $1.9854
ON Semiconductor
SS SOT23 GP XSTR SPCL TR / Regulator Output DC-DC Controller IC
Need more? Email Us
Fairchild/ON Semiconductor
SWITCHING CONTROLLER / Buck Regulator Positive Output Step-Down DC-DC Controller IC 8-SOIC
Need more? Email Us
Microchip Technology
CURRENT MODE PWMS, HIGH-RELIABIL
Need more? Email Us
Analog Devices Inc.
IC 40V BUCK BOOST CONTR 24TQFN
Lowest to $10.4978
Richtek USA Inc.
IC PWM CTRLR WQFN-24
Lowest to $0.7417
Texas Instruments
UCC29900 INTEGRAL CYCLE CONTROLL / Regulator Output DC-DC Controller IC
Lowest to $4.1215
Fairchild/ON Semiconductor
SWITCHING CONTROLLER
Lowest to $13.5388
Analog Devices Inc.
IC REG BUCK ADJ 5A 20QFN
Lowest to $10.7616

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess