EN
  • EN
  • DE

UC2525BDW/81132

Part No UC2525BDW/81132
Manufacturer Texas Instruments
Catalog RF Modulators
Description REG PULSE WIDTH MOD / RF Modulator IC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Modulators
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 901665-UC2525BDW/81132
Ultra Librarian 3D Model Ultra Librarian UC2525BDW/81132 CAD Model

Description

Product Overview: UC2525BDW/81132 from Texas Instruments

The UC2525BDW/81132 is a sophisticated high-performance integrated circuit designed by Texas Instruments, a leader in semiconductor solutions. This device is part of the UC family of pulse-width modulation (PWM) controllers and is specifically engineered to provide reliable and efficient power management for a wide range of applications.

At the heart of this PWM controller is a versatile and robust feature set that allows designers to implement it in various power supply configurations such as forward converters, push-pull, half-bridge, and full-bridge topologies. It is particularly well-suited for applications that require precise control over power delivery, including but not limited to switch-mode power supplies, DC-DC converters, motor controls, and class-D switching amplifiers.

Key Features:

  • Adjustable Output Control: The UC2525BDW/81132 offers an adjustable duty cycle, providing designers with the flexibility to control the output voltage and current precisely.
  • High-Frequency Operation: This device is capable of operating at high frequencies, which can lead to reduced size and cost of the external components, such as transformers and filters.
  • Protection Mechanisms: It includes various protection features such as under-voltage lockout, over-current protection, and a shutdown function to ensure the safety and longevity of the end application.
  • Double-ended Controller: The versatility of the UC2525BDW/81132 is further enhanced by its ability to function as a double-ended controller, making it suitable for more complex power supply designs.

Product Specifications:

  • Supply Voltage: The device operates over a wide range of supply voltages, accommodating different system requirements.
  • Temperature Range: It is designed to perform reliably in a broad temperature range, ensuring operation in various environmental conditions.
  • Packaging: The UC2525BDW/81132 comes in a 16-pin SOIC package, which is ideal for space-constrained applications.

Texas Instruments' UC2525BDW/81132 is a testament to the company's commitment to providing high-quality, reliable integrated circuits. Its combination of performance, versatility, and protection features makes it an excellent choice for designers looking to optimize their power management solutions.

You May Also Be Interested in

ON Semiconductor
RF-ID IC / RF Modulator IC
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
VHF BAND RF MODULATOR / RF Modulator IC
Lowest to $0.7320
Analog Devices Inc.
F-MOD QUADRATURE MODULATOR
Lowest to $10.3465
Intersil
TELECOM CIRCUIT, 1-FUNC, PQFP100 / RF Modulator IC
Lowest to $47.0628
Renesas Electronics America
RF MODULATOR 600MHZ-2.9GHZ 24QFN
Need more? Email Us
Analog Devices Inc.
RF MODULATOR 0HZ-20GHZ 32TFQFN
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
VHF BAND RF MODULATOR / RF Modulator IC
Lowest to $0.2889
Texas Instruments
RF MODULATOR 30WFBGA/DSBGA
Need more? Email Us
Analog Devices Inc.
RF MODULATOR 400MHZ-3GHZ 40WFQFN
Lowest to $31.7218

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.6357 $54.5428
9+ $11.1883 $100.6947
14+ $10.8387 $151.7418
20+ $10.4890 $209.7800
25+ $10.1394 $253.4850
34+ $9.0905 $309.0770
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,840 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess