EN
  • EN
  • DE

UC2526ADWG4

Part No UC2526ADWG4
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR MULT TOP 18SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Output Type Transistor Driver
Purpose Step-Up, Step-Up/Step-Down
Topology Boost, Flyback, Forward Converter, Full-Bridge, Half-Bridge, Push-Pull
Number of Outputs 2
Output Phases 1
Supply Voltage - Operating 7 V to 35 V
Frequency - Switching 1Hz to 600kHz
Duty Cycle (Max) 49%
Synchronous Rectifier Yes
Clock Sync Yes
Control Features Enable, Frequency Control, Reset, Soft Start
Temperature Range - Operating -25°C to 85°C (TA)
Case / Package 18-SOIC
Win Source Part Number 1115286-UC2526ADWG4
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian UC2526ADWG4 CAD Model

Description

The UC2526ADWG4 is a state-of-the-art integrated circuit designed and manufactured by Texas Instruments, renowned for its expertise in semiconductor technology. This advanced regulator control circuit is engineered to cater to a wide range of power supply applications, particularly those requiring high efficiency and reliability.

Key Features

  • Versatile Operation Modes: The UC2526ADWG4 is capable of operating in various modes, including single-ended, push-pull, and parallel power supply configurations. This flexibility allows designers to use the chip in a multitude of applications, ensuring optimal performance.
  • High Precision: With its precise reference voltage, the UC2526ADWG4 provides accurate output regulation, which is critical for applications where voltage stability is paramount.
  • Programmable Output: The device offers programmable output control, enabling users to tailor the power supply to specific requirements. This feature ensures compatibility with a diverse range of peripherals and systems.
  • Protection Features: The UC2526ADWG4 includes comprehensive protection features such as overcurrent protection, thermal shutdown, and under-voltage lockout, safeguarding the power supply and connected components from potential damage due to abnormal operating conditions.

Applications

The UC2526ADWG4 is an ideal choice for a variety of applications, including but not limited to:

  • Switching power supplies
  • DC-DC converters
  • Motor control systems
  • Uninterruptible power supplies (UPS)

Technical Specifications

Parameter Value Package / Case SOIC-18 Operating Temperature -40°C to +85°C Input Voltage Up to 40V Output Voltage Adjustable

In conclusion, the UC2526ADWG4 from Texas Instruments is a robust and versatile control circuit that meets the stringent requirements of modern power supply design. Its combination of flexibility, precision, and protection features make it a top choice for engineers and designers across various industries.

You May Also Be Interested in

Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $24.4458
Texas Instruments
SYNCHRONOUS BOOST CONTROLLER
Need more? Email Us
Rohm Semiconductor
IC REG CTRLR BUCK 20VQFN
Lowest to $1.5927
Texas Instruments
PWR MGMT SWITCHING REGULATOR
Lowest to $1.1880
Texas Instruments
80-V SYNCHRONOUS BUCK DC/DC CONT
Lowest to $4.0664
Texas Instruments
Need more? Email Us
Torex Semiconductor Ltd
16V INPUT STEP-DOWN DCDC CONTROL
Need more? Email Us
Microchip Technology
DIGITALLY ENHANCED POWER, VOLTAG
Lowest to $11.0598
Analog Devices Inc.
IC REG CTRLR BOOST/SEPIC 24QFN
Lowest to $12.2727

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess