EN
  • EN
  • DE

UC2544N

Part No UC2544N
Manufacturer Texas Instruments
Catalog PMIC - Power Supply Controllers, Monitors
Description Power Supply Supervisory Circuit
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tube
Part Status Obsolete(EOL)
Applications Power Supply, Supervisor
Voltage - Input 4.5 V ~ 40 V
Operating Supply Current 7mA
Operating Temperature Range -25°C ~ 85°C
Mounting Style Through Hole
Package 18-DIP (0.300", 7.62mm)
Manufacturer Package 18-PDIP
Win Source Part Number 1275674-UC2544N
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name UC2544
Introduction Date January 01, 2005
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian UC2544N CAD Model

Description

Product Overview: UC2544N from Texas Instruments

The UC2544N is a robust and versatile power management integrated circuit (IC) developed by the renowned semiconductor manufacturer, Texas Instruments. This IC is designed to cater to a wide array of applications, including power supplies, DC-DC converters, and battery chargers, among others. Its primary function is to provide reliable and efficient control for switching power supplies, enhancing the performance and stability of the end application.

Key Features

  • High-Performance PWM Controller: The UC2544N is equipped with a pulse-width modulation (PWM) control circuit that enables precise control over the power supply output.
  • Voltage Regulation: It features excellent voltage regulation capabilities, ensuring consistent output even under varying load conditions.
  • Current Limiting: The IC incorporates current limiting functionality to protect the circuit components from overcurrent conditions.
  • Thermal Shutdown: A built-in thermal shutdown feature safeguards the IC from overheating, thereby prolonging its operational lifespan.
  • Frequency Oscillation: The UC2544N operates at a fixed frequency, which simplifies the design of the surrounding components and minimizes interference.

Applications

  • Switching power supplies
  • DC-DC converters
  • Battery chargers
  • Power control circuits

Technical Specifications

The UC2544N functions at an operating temperature range from 0°C to +70°C, making it suitable for commercial-grade applications. It is housed in a standard PDIP-16 (Plastic Dual-In-Line Package) which facilitates easy integration into a variety of circuit designs. The IC requires a minimal number of external components, which simplifies the overall design and reduces the bill of materials for the end product.

With its proven reliability and Texas Instruments' commitment to quality, the UC2544N stands out as a solid choice for designers looking to implement an efficient power management solution in their electronic projects.

You May Also Be Interested in

ON Semiconductor
LLC SR CONTROLLER
Lowest to $0.9196
Analog Devices Inc.
ISOLATED FLYBACK CONTROLLER W/SR
Need more? Email Us
Texas Instruments
INA226AIDGSRG4 Texas Instruments Current & Power Monitors & Regulators 36V 16-bit ultra-p r ecise i2c output cu datasheet, inventory, & pricing.
Lowest to $0.5940
Diodes Incorporated
MOSFET N-CH 5V 8-SO
Lowest to $0.3269
Analog Devices Inc.
Versatile digital voltage mode controller | IC DGTL PWR MGMT 20LFCSP
Lowest to $21.9613
Renesas Electronics America
IC VOLT MONITOR PRECISION
Lowest to $7.1967
ON Semiconductor
Secondary Side Post Regulator for AC/DC and DC/DC Multiple Output Converters
Lowest to $3.2617
Microsemi Corporation
POWER SUPPLY OUTPUT SUPERVISORY CIRCUIT
Need more? Email Us
Intel
IC CONTROLLER HOT SWAP 14SOIC
Lowest to $6.0698

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.2179 $50.5253
17+ $5.9224 $100.6808
27+ $5.7374 $154.9098
37+ $5.5523 $205.4351
47+ $5.3672 $252.2584
63+ $4.8120 $303.1560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 83 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess