EN
  • EN
  • DE

UC2625MDWREP

Part No UC2625MDWREP
Manufacturer Texas Instruments
Catalog PMIC - Motor Drivers, Controllers
Description BRUSHLESS DC MOTOR CONTROLLER | IC MOTOR DRIVER 10V-18V 28SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Motor Type - AC, DC Brushless DC (BLDC)
Function Controller - Commutation, Direction Management
Output Configuration Pre-Driver - Half Bridge (3)
Interface Parallel
Technology Power MOSFET, Power Darlington
Applications General Purpose
Supply Voltage (V) 10V ~ 18V
Temperature Range - Operating -55°C ~ 125°C
Mounting Style SMD
Manufacturer Package 28-SOIC
Supplier Device Package 28-SOIC
Family Part Number UC2625
Manufacturer Pack Quantity 1
MSL Level 2 (1 Year)
Win Source Part Number 1275685-UC2625MDWREP
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UC2625MDWREP CAD Model

Description

Introducing the UC2625MDWREP from Texas Instruments

The UC2625MDWREP is a robust and versatile brushless DC motor controller designed by Texas Instruments to meet the demanding requirements of industrial applications. This advanced motor driver is engineered to deliver precise control, high efficiency, and reliable performance, making it an ideal choice for a wide range of motor control systems.

Key Features

  • Enhanced Performance: The UC2625MDWREP is built to provide high-quality motor control with features such as advanced current control and a wide range of PWM frequencies. This ensures smooth operation and efficient power management, which is critical in maintaining the longevity and reliability of the motor.
  • Durable Design: Encased in a robust package, this motor controller is designed to withstand harsh industrial environments. Its durability ensures consistent performance even under extreme conditions, which is essential for applications that require continuous and unyielding operation.
  • Flexibility: With its programmable features and multiple control modes, the UC2625MDWREP offers flexibility to accommodate various motor specifications and application requirements. This adaptability makes it a versatile component for designers and engineers looking to tailor their motor control systems.
  • Protection Features: Texas Instruments has integrated several protection features into the UC2625MDWREP, such as overcurrent protection, thermal shutdown, and under-voltage lockout. These features help prevent damage to the motor and the controller, ensuring a safe and reliable operation.

Applications

The UC2625MDWREP is suitable for a wide array of applications, including but not limited to:

  • Industrial automation systems
  • Robotics
  • Servo control systems
  • Pumps and fans
  • Automotive applications

With its exceptional combination of performance, durability, and versatility, the UC2625MDWREP from Texas Instruments stands out as a top-tier solution for industrial motor control. Whether it is for precision-driven robotics or for the demanding environments of industrial automation, this motor controller is designed to exceed expectations and deliver unparalleled control and efficiency.

You May Also Be Interested in

Infineon Technologies
IKCM15H60GA Infineon Technologies Motor / Motion / Ignition Controllers & Drivers Dual In-Line Intell. Pwr Module; 600V 15 datasheet, inventory, & pricing.
Lowest to $14.5523
Texas Instruments
DRV8803PWPRG4 Texas Instruments Motor / Motion / Ignition Controllers & Drivers 60V 2.3A 4 channel l ow-side driver with datasheet, inventory, & pricing.
Lowest to $1.6008
NOVOSENSE
4-CHANNEL LOW SIDE DRIVER
Need more? Email Us
Fortior Tech
QFN-56 Motor Drivers, Controllers RoHS
Lowest to $1.7594
NOVOSENSE
H-BRIDGE BRUSHED DC MOTOR DRIVER
Need more? Email Us
Omron
SENSOR REFLECTIVE 500MM NPN OPEN / Reflective, Diffuse Optical Sensor 19.685" (500mm) NPN - Open Collector
Lowest to $100.9176
Omron
SENSOR THROUGH-BEAM 50CM NPN / Through-Beam Optical Sensor 19.7" (50cm) 1.6' NPN - Open Collector/Light-ON
Need more? Email Us
Texas Instruments
11V, 1A BRUSHED DC MOTOR DRIVER / Bipolar Motor Driver NMOS PWM 8-WSON (2x2)
Lowest to $0.2849
Infineon Technologies
SPI DSO-36 Gate Drivers RoHS
Lowest to $163.4329

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $32.5589 $65.1178
4+ $26.7150 $106.8600
6+ $25.8802 $155.2812
8+ $25.0453 $200.3624
11+ $24.2105 $266.3155
14+ $21.7060 $303.8840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 619 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess