EN
  • EN
  • DE

UC2706J

Part No UC2706J
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description Dual Output Driver
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Texas Instruments
Win Source Part Number 1275696-UC2706J
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UC2706J CAD Model

Description

The UC2706J from Texas Instruments is a robust and versatile dual non-inverting power driver designed to cater to a wide array of applications. This integrated circuit is particularly suitable for driving inductive loads such as relays, solenoids, and stepping motors, as well as other high-current/high-voltage loads in a variety of systems.

Key Features

  • Output Current: The UC2706J is capable of delivering an output current of up to 1.5A per channel, which can be particularly useful in applications requiring significant power handling capabilities.
  • Supply Voltage Range: It operates over a wide supply voltage range, accommodating various levels of power supply requirements.
  • Dual Channels: The dual-channel configuration allows for the control of two separate loads, or the channels can be paralleled for higher current applications.
  • Thermal Protection: The device includes built-in thermal shutdown protection, which helps to prevent damage due to overheating, enhancing the reliability and longevity of the device.
  • Logic-Level Inputs: Logic-level inputs make it compatible with a variety of control interfaces, ensuring easy integration with microcontrollers and other logic devices.

Applications

The UC2706J is well-suited for a range of applications, including:

  • Motor Control Systems
  • Relay Drivers
  • Robotics
  • Industrial Controls
  • Stepper Motor Drivers

Package and Quality

Encased in a robust package, the UC2706J is designed to withstand the rigors of industrial environments. Texas Instruments' commitment to quality ensures that this power driver meets stringent standards, delivering performance and reliability that engineers and designers can trust.

Conclusion

In summary, the UC2706J from Texas Instruments stands out as a reliable and efficient solution for driving high-current loads. Its dual-channel design, high output current capability, and built-in protective features make it an ideal choice for a variety of power driving applications. Its ease of use and compatibility with logic-level inputs allow for seamless integration into existing systems, making it a go-to component for engineers and designers alike.

You May Also Be Interested in

NEC
SWITCHING N-CHANNEL POWER MOSFET
Need more? Email Us
SMSC Corporation
USB 2.0 Hi-Speed Hub Controller
Lowest to $5.0543
Xicor Inc.
Advanced 2-Wire Serial E 2 PROM with Block Lock TM Protection
Need more? Email Us
Toshiba Semiconductor and Storage
POWER AMPLIFIER FOR DRIVING A DEFLECTION CIRCUIT OF A COLOR TELEVISION
Need more? Email Us
Allegro MicroSystems, LLC
BiMOS II 8-BIT SERIAL INPUT, LATCHED SOURCE DRIVERS
Need more? Email Us
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Lowest to $16.8087
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Need more? Email Us
STMicroelectronics
N-channel 600 V, 0.27 Ω, 13 A MDmesh™ II Power MOSFET in TO-220, TO-220FP, TO-247, D²PAK and I²PAK | MOSFET N-CH 600V 13A I2PAK
Need more? Email Us
Stanson Technology
Dual P Channel Enhancement Mode MOSFET
Lowest to $0.1040

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $75.0927 $75.0927
2+ $61.6146 $123.2292
3+ $59.6891 $179.0673
4+ $57.7637 $231.0548
5+ $55.8382 $279.1910
6+ $50.0618 $300.3708
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess