EN
  • EN
  • DE

UC2823BDW

Part No UC2823BDW
Manufacturer Texas Instruments
Catalog PMIC - AC DC Converters, Offline Switchers
Description High Speed PWM Controller
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tube
Output Isolation Non-Isolated
Internal Switch(s) No
Topology Boost, Buck, Flyback, Forward
Voltage - Start Up 16V
Supply Voltage 10 V ~ 22 V
Duty Cycle 100%
Frequency - Switching 1MHz
Fault Protection Current Limiting
Control Features Frequency Control, Soft Start
Operating Temperature Range -55°C ~ 150°C (TJ)
Package 16-SOIC (0.295", 7.50mm Width)
Manufacturer Package 16-SOIC
Mounting SMD
Win Source Part Number 1275714-UC2823BDW
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name UC2823B
Introduction Date January 01, 2005
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian UC2823BDW CAD Model

Description

The UC2823BDW is a high-speed Pulse-Width Modulation (PWM) controller from Texas Instruments, renowned for its reliability and performance in power management applications. This device is designed to offer an efficient solution for controlling power supplies in a wide range of electronic equipment, making it an essential component for engineers and designers looking to optimize their power systems.

With an operating frequency range that can be programmed up to 1MHz, the UC2823BDW provides the flexibility needed to design both low and high-power density systems. Its high-frequency operation significantly reduces the size of power supply components, leading to a more compact and cost-effective design. The device features a dual-output drive that is capable of directly driving a power MOSFET or IGBT, which simplifies the design and reduces external component count.

The UC2823BDW incorporates a variety of protective features to ensure the longevity and safety of the power system. These include under-voltage lockout (UVLO) for both the VCC and VREF voltages, ensuring the device operates only when it is within the safe voltage range. Additionally, the PWM controller has programmable soft start, which helps to minimize stress on the power supply during startup.

Furthermore, this versatile controller offers a range of features such as programmable dead-time, which allows for better control of the power stage to improve efficiency and reduce electromagnetic interference (EMI). The error amplifier included in the UC2823BDW makes it possible to achieve tight voltage regulation and a fast transient response, which is critical for high-performance power systems.

The UC2823BDW is available in a 16-pin wide body SOIC package, making it suitable for surface mount technology (SMT) and ensuring ease of integration into various circuit designs. Whether it's for telecommunications, consumer electronics, or industrial systems, the UC2823BDW from Texas Instruments stands as a robust and flexible solution for advanced PWM control in power supply applications.

You May Also Be Interested in

EG Micro
58.2kHz~61.8kHz 600V 7.5V~20V Half-Bridge SOP-16 AC DC Converters, Offline Switchers RoHS
Lowest to $0.4985
Dongke Semiconductor (Anhui) Co., Ltd
Converter Offline Flyback Topology 61kHz~69kHz DIP-8
Lowest to $0.2557
Richtek USA Inc.
SOT-23-6 AC DC Converters, Offline Switchers RoHS
Lowest to $0.4657
Chipown
200mA 820V 3.3V~24V SOP-7 AC DC Converters, Offline Switchers RoHS
Lowest to $0.2246
Infineon Technologies
DSO-12 AC DC Converters, Offline Switchers RoHS
Lowest to $0.5821
Developer Microelectronics
Converter Offline Flyback Topology 60kHz~70kHz SOT-23-6
Lowest to $0.0763
Chipown
Converter Offline 40kHz~50kHz SOP-8
Lowest to $0.2329
Microne
Converter Offline Flyback Topology 52kHz~66kHz SOP-6-150mil
Lowest to $0.0903
Monolithic Power Systems Inc.
IC OFFLINE SW INDUCTORLS 8SOIC
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess