EN
  • EN
  • DE

UC2825ADWTR

Part No UC2825ADWTR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR MULT TOP 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Type Transistor Driver
Purpose Step-Up, Step-Up/Step-Down
Topology Boost, Flyback, Forward Converter, Full-Bridge, Half-Bridge, Push-Pull
Number of Outputs 2
Output Phases 1
Supply Voltage - Operating 8.4 V to 22 V
Frequency - Switching 400kHz to 1MHz
Duty Cycle (Max) 50%
Synchronous Rectifier No
Clock Sync No
Control Features Current Limit, Frequency Control, Ramp, Soft Start
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 16-SOIC
Win Source Part Number 035605-UC2825ADWTR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UC2825ADWTR CAD Model

Description

Product Overview: Texas Instruments UC2825ADWTR

The UC2825ADWTR from Texas Instruments is a high-speed Pulse-Width Modulation (PWM) controller designed for a variety of power supply applications. This versatile device integrates a range of features to deliver efficient and reliable performance for switch-mode power supplies, DC-DC converters, and other power control applications. The UC2825ADWTR is part of the UCx825 family of products known for their robustness and precision in managing power requirements.

Key Features:

  • High-Frequency Operation: The UC2825ADWTR operates at frequencies up to 1MHz, allowing for smaller-sized components and reduced system size and cost.
  • Programmable Duty Cycle: With a duty cycle range that can be programmed from 0 to 100%, it offers great flexibility in controlling the output voltage and power levels.
  • Advanced Current-Mode Control: This feature provides improved transient response, simplifies loop compensation, and allows for reliable parallel operation of multiple units for higher power applications.
  • Multiple Protection Features: The device includes under-voltage lockout, soft start, programmable limiting and shutdown, and a fault protection latch, ensuring safe operation under various conditions.
  • Versatile Drive Capability: Its totem-pole output stage is capable of driving power MOSFETs and IGBTs directly, which simplifies the design of the power stage.

Applications:

  • DC-DC Converters
  • Off-line Power Supplies
  • Distributed Power Systems
  • Power Factor Correction (PFC) Circuits

The UC2825ADWTR is available in a surface-mount, 16-pin SOIC package, making it suitable for automated assembly processes and compact PCB layouts. Its extended temperature range ensures reliable operation in various environments, making it an excellent choice for industrial and commercial power systems.

With its combination of high-frequency operation, advanced control features, and comprehensive protection, the UC2825ADWTR from Texas Instruments stands out as a high-performance solution for sophisticated power management applications. Design engineers can take advantage of its capabilities to create efficient, stable, and cost-effective power supply systems.

You May Also Be Interested in

Texas Instruments
UC2875-EP ENHANCED PRODUCT PHASE
Need more? Email Us
Texas Instruments
IC REG CTRLR BOOST/FLYBACK 8SOIC
Need more? Email Us
Power Integrations
IC REG CTRLR MULT TOP ESIP-16F
Lowest to $6.1462
Maxim Integrated
IC REG CTRLR MULT TOPOLOGY 8SOIC
Need more? Email Us
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Texas Instruments
IC REG CTRLR MULT TOP 14SOIC
Need more? Email Us
Altera
IC REG CTRLR BUCK 40QFN
Need more? Email Us
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Renesas Electronics America
IC REG CTRLR MULT TOP 20SSOP
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $18.0008 $54.0024
7+ $14.7699 $103.3893
11+ $14.3083 $157.3913
15+ $13.8468 $207.7020
19+ $13.3852 $254.3188
25+ $12.0005 $300.0125
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,760 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess