EN
  • EN
  • DE

UC2842AD8

Part No UC2842AD8
Manufacturer Texas Instruments
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC PWM BOOST FLYBACK CM 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Isolation Isolated
Topology Boost, Buck, Flyback, Forward
Voltage - Start Up 16V
Supply Voltage - Operating 10 V to 30 V
Duty Cycle 96%
Frequency - Switching Up to 500kHz
Fault Protection Current Limiting
Control Features Frequency Control
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 8-SOIC
Mounting Surface Mount
Win Source Part Number 048421-UC2842AD8
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UC2842AD8 CAD Model

Description

The UC2842AD8 is a high-performance current mode pulse width modulator controller from Texas Instruments. This integrated circuit is designed to cater to a variety of power supply applications, including off-line and DC-to-DC converter configurations. It provides the necessary features to implement fixed-frequency, current-mode control schemes with a minimal external parts count.

Key Features

  • Optimized for Off-line and DC-to-DC Converters: The UC2842AD8 is specifically designed to be versatile in managing power supplies in both AC-DC and DC-DC conversion processes.
  • Low Startup and Operating Current: This device boasts a low startup current (typically 0.5 mA) and a low operating current (typically 8.5 mA), making it an energy-efficient option for power management solutions.
  • High Current Totem Pole Output: The output stage features a high current totem pole design capable of sourcing or sinking up to 1 A, which is suitable for driving a power MOSFET or IGBT directly.
  • Under-Voltage Lockout with Hysteresis: It includes an under-voltage lockout feature with hysteresis to ensure stable operation under varying voltage conditions.
  • Trimmed Oscillator Discharge Current: The internal oscillator's discharge current is trimmed to ensure precise duty cycle control.

Applications

The UC2842AD8 is ideal for a multitude of applications including:

  • Switching power supplies
  • Power converters for computers and telecom systems
  • Battery chargers
  • Power supplies for LED lighting

Product Specifications

The UC2842AD8 comes in an 8-pin SOIC package, providing a compact solution for PCB layouts. It operates over a temperature range of -40°C to +85°C, ensuring reliability in various environmental conditions. With its advanced features and robust design, the UC2842AD8 stands out as a premier choice for engineers looking for a PWM controller that delivers performance and efficiency.

For more detailed information, please refer to the Texas Instruments official datasheet for the UC2842AD8 PWM controller.

You May Also Be Interested in

Dongke Semiconductor (Anhui) Co., Ltd
Converter Offline Flyback Topology 61kHz~69kHz DIP-8
Lowest to $0.3822
HGSEMI
Converter Offline 100Hz~500kHz DIP-16
Lowest to $0.2765
Infineon Technologies
43kHz~100kHz 10V~25.5V 700V Flyback DSO-12 AC DC Converters, Offline Switchers RoHS
Lowest to $0.5239
Richtek USA Inc.
SOT-23-6 AC DC Converters, Offline Switchers RoHS
Lowest to $0.4657
Power Integrations
IC OFFLINE SWITCH FLYBACK 8SO
Lowest to $0.6986
Shenzhen Sunmoon Microelectronics Co., Ltd.
Converter Offline Buck Topology 60kHz DIP-8
Lowest to $0.4399
Dongke Semiconductor (Anhui) Co., Ltd
Converter Offline Flyback Topology 61kHz~69kHz DIP-8
Lowest to $0.2557
Microne
Converter Offline Flyback Topology 52kHz~66kHz SOP-6-150mil
Lowest to $0.0903
EG Micro
58.2kHz~61.8kHz 600V 7.5V~20V Half-Bridge SOP-16 AC DC Converters, Offline Switchers RoHS
Lowest to $0.4985

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.7074 $53.0550
155+ $0.6627 $102.7185
235+ $0.6403 $150.4705
340+ $0.5955 $202.4700
440+ $0.5731 $252.1640
545+ $0.5507 $300.1315
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 31,274 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess