EN
  • EN
  • DE
  • IT

UC2842ANG4

Part No UC2842ANG4
Manufacturer Texas Instruments
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC PWM BOOST FLYBACK CM 8DIP / UCx84xA Current-Mode PWM Controller
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tube
Output Isolation Isolated
Internal Switch(s) No
Topology Boost, Buck, Flyback, Forward
Voltage - Start Up 16V
Supply Voltage 10 V ~ 30 V
Duty Cycle 96%
Frequency - Switching Up to 500kHz
Fault Protection Current Limiting
Control Features Frequency Control
Operating Temperature Range -40°C ~ 85°C (TA)
Package 8-DIP (0.300", 7.62mm)
Manufacturer Package 8-PDIP
Mounting Style Through Hole
Win Source Part Number 798647-UC2842ANG4
Popularity Medium
Supply and Demand Status Limited
Family Name UC2842A
Introduction Date April 01, 2005
ECCN EAR99
Country of Origin Malaysia, Mexico
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian UC2842ANG4 CAD Model

Description

Product Overview: UC2842ANG4 by Texas Instruments

The UC2842ANG4 is a high-performance integrated circuit designed by Texas Instruments, renowned for its reliability and efficiency in power management applications. This device is part of the UCx842 family of high-speed PWM (Pulse Width Modulation) controllers that offer improved performance with a variety of features tailored for a wide range of power supply systems.

The UC2842ANG4 operates with a fixed frequency that can be programmed externally with a single resistor, providing flexibility to the designers. This feature ensures that users can tailor the device to meet the specific requirements of their applications. The controller is designed to facilitate minimal power loss and enhance the energy efficiency of the systems it is integrated with, making it an ideal choice for environmentally conscious applications.

With an input voltage range that typically spans from 12V to 25V, this controller can be used in a variety of power conversion applications including, but not limited to, off-line and DC-to-DC converters. The versatility of the UC2842ANG4 makes it suitable for use in consumer electronics, telecommunications, and industrial systems.

The UC2842ANG4 also features a range of protective functions to ensure the stability and longevity of the end product. These include under-voltage lockout for automatic shut-off when the input voltage falls below a predefined threshold, and over-current protection to prevent damage to the device under excessive load conditions. Additionally, the controller has an output drive capability of 1A, making it capable of driving a high-power MOSFET or IGBT directly.

Available in a compact 8-pin PDIP package, the UC2842ANG4 is designed for easy integration into various circuit designs. Its thermal shutdown feature also ensures that the device operates within safe temperature ranges, providing additional reliability.

In summary, the UC2842ANG4 by Texas Instruments is a robust and versatile PWM controller that offers precise power supply regulation, high efficiency, and a suite of protective features. Its adaptability and performance make it a superior choice for designing modern power supply systems.

You May Also Be Interested in

Dongke Semiconductor (Anhui) Co., Ltd
Converter Offline Flyback Topology 61kHz~69kHz DIP-8
Lowest to $0.2557
Bright Power
Converter Offline Buck Topology SOT-33-5
Lowest to $0.1165
Microne
Converter Offline Flyback Topology 52kHz~66kHz SOP-6-150mil
Lowest to $0.0903
Developer Microelectronics
Converter Offline Flyback Topology 60kHz~70kHz SOT-23-6
Lowest to $0.0763
Infineon Technologies
TO-220-5 Special Purpose Regulators RoHS
Need more? Email Us
Infineon Technologies
10V~25.5V 800V Flyback DIP-7 AC DC Converters, Offline Switchers RoHS
Lowest to $2.9105
HGSEMI
Converter Offline 100Hz~500kHz DIP-16
Lowest to $0.2765
STMicroelectronics
ADVANCED QUASI-RESONANT OFFLINE
Need more? Email Us
Chengdu Chip-Rail Microelectronics Co., Ltd.
60kHz~70kHz 33V Flyback SOP-8 AC DC Converters, Offline Switchers RoHS
Lowest to $0.1467

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.2523 $50.0920
100+ $1.0276 $102.7600
155+ $0.9955 $154.3025
210+ $0.9634 $202.3140
270+ $0.9312 $251.4240
360+ $0.8349 $300.5640
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess