EN
  • EN
  • DE

UC2842P

Part No UC2842P
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description SWITCHING CONTROLLER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers
Mfr Texas Instruments
Package Bulk
Product Status Active
Output Type Transistor Driver
Function Step-Up, Step-Down, Step-Up/Step-Down
Output Configuration Positive, Isolation Capable
Topology Boost, Buck, Buck-Boost, Flyback, Forward
Number of Outputs 1
Output Phases 1
Voltage - Supply (Vcc/Vdd) 12V ~ 28V
Frequency - Switching Up to 500kHz
Duty Cycle (Max) 97%
Synchronous Rectifier No
Clock Sync No
Control Features Frequency Control
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Through Hole
Package / Case 8-DIP (0.300", 7.62mm)
Supplier Device Package 8-PDIP
Base Product Number UC2842
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 693072-UC2842P
Ultra Librarian 3D Model Ultra Librarian UC2842P CAD Model

Description

The UC2842P, manufactured by Texas Instruments, is a high-performance current mode pulse width modulation (PWM) controller that has been designed for a wide range of power supply applications. This integrated circuit (IC) is part of the UCx842 family of devices, which are well-known for their reliability, flexibility, and efficiency in controlling power converters.

Key Features

  • Optimized for Off-line and DC-to-DC Converters: The UC2842P is specifically tailored for off-line and various DC-to-DC converter applications, providing a robust solution for managing power supplies.
  • High-Performance Current Mode Control: Its current mode operation ensures improved response to load transients and provides inherent overcurrent protection.
  • Trimmed Oscillator for Precise Frequency Control: The oscillator frequency is precisely trimmed to ensure accurate and consistent switching frequencies, which is crucial for power converter stability.
  • Automatic Feed-Forward Compensation: This feature helps in maintaining stability over a wide range of input voltages and output loads.
  • Pulse-by-Pulse Current Limiting: The UC2842P offers excellent protection for the power supply components by limiting the current in each cycle, thereby preventing damage from overcurrent conditions.
  • Low Startup and Operating Current: The device is designed to consume minimal power, resulting in higher efficiency and lower power losses in the system.

Applications

The UC2842P is suitable for a diverse array of applications, including:

  • Switching power supplies
  • Power converters for computers and telecommunications equipment
  • Industrial power systems
  • Battery chargers

Package and Availability

The UC2842P comes in a through-hole, 8-pin PDIP (Plastic Dual-In-Line Package) that is designed for easy integration into a variety of circuit boards. Texas Instruments ensures the availability of this product for new designs and supports large volume orders to meet the demands of industrial clients.

Conclusion

With its robust design, precise control features, and versatility in applications, the UC2842P from Texas Instruments stands out as a top choice for designers looking to implement an efficient power management solution. Its proven performance and Texas Instruments' commitment to quality make it a reliable component for any power supply design.

You May Also Be Interested in

Monolithic Power Systems Inc.
IC REG BUCK-BOOST
Lowest to $10.3636
Microchip Technology
IC REG CTRLR BUCK 10MSOP
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
STEP-DOWN SWITCHING REGULATOR
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK 16QSOP
Need more? Email Us
Microchip Technology
IC REG CTRLR SEPIC 20TSSOP
Need more? Email Us
Renesas Electronics America
IC REG CTRLR MULT TOPOLOGY 8SOIC
Lowest to $29.3234
Texas Instruments
IC REG CTRLR BOOST/FLYBACK 8SOIC
Need more? Email Us
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Need more? Email Us
Intersil
HIGH PERFORMANCE INDUSTRY STANDA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.4143 $50.7003
51+ $1.9810 $101.0310
79+ $1.9191 $151.6089
108+ $1.8572 $200.5776
140+ $1.7953 $251.3420
187+ $1.6096 $300.9952
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess