EN
  • EN
  • DE

UC2843AQD8RQ1

Part No UC2843AQD8RQ1
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR MULT TOPOLOGY 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Type Transistor Driver
Purpose Step-Up, Step-Up/Step-Down
Topology Boost, Flyback, Forward Converter
Number of Outputs 1
Output Phases 1
Supply Voltage - Operating 7.6 V to 30 V
Frequency - Switching 500kHz
Duty Cycle (Max) 96%
Synchronous Rectifier No
Clock Sync No
Control Features Frequency Control
Temperature Range - Operating -40°C to 125°C (TJ)
Case / Package 8-SOIC
Win Source Part Number 035620-UC2843AQD8RQ1
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UC2843AQD8RQ1 CAD Model

Description

Product Overview: Texas Instruments UC2843AQD8RQ1

The Texas Instruments UC2843AQD8RQ1 is a robust, high-performance current mode pulse width modulation (PWM) controller designed for a wide range of power supply applications. This device is part of TI's automotive-grade product offerings, ensuring reliability and performance even under the stringent conditions typical in automotive environments. With its extended temperature range and enhanced features, the UC2843AQD8RQ1 is an ideal choice for power converters, battery chargers, and other power control applications in the automotive industry.

Key Features:

  • Automotive Grade: Qualified for automotive applications, the UC2843AQD8RQ1 meets the requirements of the AEC-Q100 standard, ensuring stable operation in extreme conditions.
  • Wide Operating Range: The device can operate with a supply voltage range from 8.4V to 30V, making it versatile for various circuit designs.
  • High-Frequency Operation: With a maximum duty cycle of 100%, this PWM controller can operate at frequencies up to 500 kHz, allowing for smaller components and more compact power supply designs.
  • Current Mode Control: The current mode architecture provides excellent transient response and simplified loop compensation.
  • Adjustable Output: Designers can adjust the output voltage and current according to the specific needs of their application.
  • Protection Features: The UC2843AQD8RQ1 incorporates several protection features, including under-voltage lockout (UVLO), over-current protection (OCP), and thermal shutdown, enhancing system safety and reliability.

Applications:

  • Automotive Power Supplies
  • DC-DC Converters
  • Battery Chargers
  • LED Drivers
  • Switch Mode Power Supplies (SMPS)

The UC2843AQD8RQ1 is housed in a small-form-factor SOIC-8 package, offering a compact solution for space-constrained applications. Its robust design and comprehensive feature set make it an excellent choice for designers seeking a reliable and efficient PWM controller for their automotive power systems. With Texas Instruments' reputation for quality and support, the UC2843AQD8RQ1 is a standout component for any power management design.

You May Also Be Interested in

Texas Instruments
Lowest to $4.0465
Maxim Integrated
IC REG CTRLR BUCK 28TSSOP
Need more? Email Us
ABLIC U.S.A. Inc.
IC REG CTRLR BOOST SOT23-5
Need more? Email Us
Microchip Technology
DIGITALLY ENHANCED POWER, VOLTAG
Lowest to $11.0598
Texas Instruments
Lowest to $1.7463
Analog Devices Inc.
IC REG CTRLR BUCK 28SSOP
Need more? Email Us
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Texas Instruments
PWR MGMT SWITCHING REGULATOR
Lowest to $1.1880
Maxim Integrated
IC REG CTRLR BUCK 16TSSOP
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
80+ $0.6518 $52.1440
190+ $0.5349 $101.6310
290+ $0.5181 $150.2490
400+ $0.5014 $200.5600
520+ $0.4847 $252.0440
695+ $0.4346 $302.0470
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 35,248 pieces
MOQ: 80 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess