The LM3691TLX-3.3 is a high-performance, adjustable-frequency, synchronous buck regulator from Texas Instruments. This device offers a compact and efficient power management solution suitable for a wide range of applications, including portable electronics, networking equipment, and industrial systems.
Key Features
- Output Voltage: The LM3691TLX-3.3 is designed to deliver a fixed output voltage of 3.3V, which is ideal for powering 3.3V logic and ICs in various electronic systems.
- High Efficiency: Thanks to its synchronous buck topology, the device achieves high conversion efficiency, which helps to minimize heat generation and improve overall system performance.
- Adjustable Switching Frequency: The switching frequency of the LM3691TLX-3.3 is adjustable, allowing designers to optimize the regulator for efficiency or component size depending on the application requirements.
- Small Footprint: The device comes in a compact package, making it an excellent choice for space-constrained applications.
- Integrated Features: It includes features such as soft start, overcurrent protection, and thermal shutdown, which enhance the reliability and longevity of the end product.
Applications
- Mobile Phones
- Portable Media Players
- Wireless LAN Cards
- GPS Devices
- Other Battery-Powered Devices
Technical Specifications
Parameter
Value
Output Voltage (V)
3.3
Input Voltage (V)
2.3 to 5.5
Output Current (A)
Up to 2
Switching Frequency (kHz)
Adjustable
Package
Micro SMD
For detailed information and full specifications, refer to the official Texas Instruments datasheet for the LM3691TLX-3.3.